Bourns, Inc. Electronic Wholesale - SRU1038A-150Y SRU1038A-150Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258867-SRU1038A-150 Y Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 2.7A Frequency - Self Resonant: 16MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: SRU1038A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Q at Freq: 24 at 2.52MHz Current Rating (Amps): 2.8A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258867-SRU1038A-150 Y Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 2.7A Frequency - Self Resonant: 16MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: SRU1038A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Q at Freq: 24 at 2.52MHz Current Rating (Amps): 2.8A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - SRU1038A-150Y
1258867-SRU1038A-150Y
Electronic Wholesale - SRU1038A-150Y 1258867-SRU1038A-150Y
Manufacturer: Bourns Inc. Win Source Part Number: 1258867-SRU1038A-150 Y Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 2.7A Frequency - Self Resonant: 16MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: SRU1038A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Q at Freq: 24 at 2.52MHz Current Rating (Amps): 2.8A Inductance Frequency - Test: 100kHz

Manufacturer: Bourns Inc.
Win Source Part Number: 1258867-SRU1038A-150Y
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 15μH
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 2.7A
Frequency - Self Resonant: 16MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.161" (4.10mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: SRU1038A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Q at Freq: 24 at 2.52MHz
Current Rating (Amps): 2.8A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - SRU1038A-150YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1038A-150YDKR-ND
Fixed Inductors SRU1038A-150YDKR-ND
15µH Shielded Wirewound Inductor 2.8A 50mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.8A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1038A-150YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1038A-150YCT-ND
Fixed Inductors SRU1038A-150YCT-ND
15µH Shielded Wirewound Inductor 2.8A 50mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.8A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1038A-150YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1038A-150YTR-ND
Fixed Inductors SRU1038A-150YTR-ND
15µH Shielded Wirewound Inductor 2.8A 50mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.8A 50mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 2.8A 50 MOHM Inductor and Choke - 71-SRU1038A-150Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2.8A 50 MOHM Inductor and Choke
71-SRU1038A-150Y
SMD 15UH 2.8A 50 MOHM Inductor and Choke 71-SRU1038A-150Y
FIXED IND 15UH 2.8A 50 MOHM SMD Product overview: SRU1038A-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.8A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.8A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038A-150Y can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.8A 50 MOHM SMD Product overview: SRU1038A-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.8A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.8A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038A-150Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1258867-SRU1038A-150Y SRU1038A-150YDKR-ND 71-SRU1038A-150Y
Product Name Electronic Wholesale - SRU1038A-150Y Fixed Inductors SMD 15UH 2.8A 50 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624113-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0075 microH
View Details
2 suppliers
0.25uH 1.23KOhm 7.9MHz Inductor and Choke - 71-0402AF-251XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2500 microH
Inductance Tolerance 5 (+/- %)
View Details