Bourns, Inc. Inductance Bourns SRU1038-680Y.

Description
Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SRU1038 Series; Power Inductor Case:10mm x 10mm x 3.8mm; DC Resistance Max:0.166ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Description
Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SRU1038 Series; Power Inductor Case:10mm x 10mm x 3.8mm; DC Resistance Max:0.166ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Bourns - 28AC3150 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Bourns
28AC3150
Inductance Bourns 28AC3150
Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SRU1038 Series; Power Inductor Case:10mm x 10mm x 3.8mm; DC Resistance Max:0.166ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:SRU1038 Series; Power Inductor Case:10mm x 10mm x 3.8mm; DC Resistance Max:0.166ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC3150
Product Name Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 68 microH
Inductance Tolerance 30 (+/- %)
DCR 0.1660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8116-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details