Bourns, Inc. Fixed Inductors SRU1038-680Y

Description
68µH Shielded Wirewound Inductor 1.1A 166mOhm Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.1A 166mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU1038-680YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1038-680YTR-ND
Fixed Inductors SRU1038-680YTR-ND
68µH Shielded Wirewound Inductor 1.1A 166mOhm Nonstandard

68µH Shielded Wirewound Inductor 1.1A 166mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1038-680YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1038-680YCT-ND
Fixed Inductors SRU1038-680YCT-ND
68µH Shielded Wirewound Inductor 1.1A 166mOhm Nonstandard

68µH Shielded Wirewound Inductor 1.1A 166mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1038-680YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1038-680YDKR-ND
Fixed Inductors SRU1038-680YDKR-ND
68µH Shielded Wirewound Inductor 1.1A 166mOhm Nonstandard

68µH Shielded Wirewound Inductor 1.1A 166mOhm Nonstandard

Buy Now Datasheet
SMD 68UH 1.1A 166 MOHM Inductor and Choke - 71-SRU1038-680Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.1A 166 MOHM Inductor and Choke
71-SRU1038-680Y
SMD 68UH 1.1A 166 MOHM Inductor and Choke 71-SRU1038-680Y
FIXED IND 68UH 1.1A 166 MOHM SMD Product overview: SRU1038-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.1A, 166 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.1A, 166 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038-680Y can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.1A 166 MOHM SMD Product overview: SRU1038-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.1A, 166 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.1A, 166 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038-680Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRU1038-680Y
897560-SRU1038-680Y
Fixed Inductors - SRU1038-680Y 897560-SRU1038-680Y
Manufacturer: Bourns Inc. Win Source Part Number: 897560-SRU1038-680Y Series: SRU1038 Operating Temperature Range: -40°C ~ 125°C Features: 68 µH Shielded Wirewound Inductor 1.1 A 166mOhm Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRU1038 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRU1038-680YDKR, SRU1038-680Y-ND, SRU1038-680YCT, -SRU1038-680Y-ND, SRU1038-680YTR, SRU1038680Y, -SRU1038-680YCT, -SRU1038-680Y, -SRU1038-680YTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897560-SRU1038-680Y
Series: SRU1038
Operating Temperature Range: -40°C ~ 125°C
Features: 68 µH Shielded Wirewound Inductor 1.1 A 166mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRU1038
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRU1038-680YDKR, SRU1038-680Y-ND, SRU1038-680YCT, -SRU1038-680Y-ND, SRU1038-680YTR, SRU1038680Y, -SRU1038-680YCT, -SRU1038-680Y, -SRU1038-680YTR

Buy Now Datasheet
Inductor, Shielded, 68Uh, 1.3A, 30%, Smd; Inductance Bourns - 09J2982 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 1.3A, 30%, Smd; Inductance Bourns
09J2982
Inductor, Shielded, 68Uh, 1.3A, 30%, Smd; Inductance Bourns 09J2982
INDUCTOR, SHIELDED, 68UH, 1.3A, 30%, SMD; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SRU1038 Series; Power Inductor Case:10mm x 10mm x 3.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 1.3A, 30%, SMD; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:SRU1038 Series; Power Inductor Case:10mm x 10mm x 3.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 68Uh, 1.3A, 30%, Smd Rohs Compliant Bourns - 92AH6114 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 1.3A, 30%, Smd Rohs Compliant Bourns
92AH6114
Inductor, Shielded, 68Uh, 1.3A, 30%, Smd Rohs Compliant Bourns 92AH6114
INDUCTOR, SHIELDED, 68UH, 1.3A, 30%, SMD ROHS COMPLIANT: YES

INDUCTOR, SHIELDED, 68UH, 1.3A, 30%, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU1038-680YTR-ND 71-SRU1038-680Y 897560-SRU1038-680Y 09J2982 92AH6114
Product Name Fixed Inductors SMD 68UH 1.1A 166 MOHM Inductor and Choke Fixed Inductors - SRU1038-680Y Inductor, Shielded, 68Uh, 1.3A, 30%, Smd; Inductance Bourns Inductor, Shielded, 68Uh, 1.3A, 30%, Smd Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details