Bourns, Inc. Fixed Inductors SRU1038-2R5Y

Description
2.5µH Shielded Wirewound Inductor 6.1A 12.5mOhm Nonstandard
Request a Quote Datasheet
Description
2.5µH Shielded Wirewound Inductor 6.1A 12.5mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRU1038-2R5YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1038-2R5YDKR-ND
Fixed Inductors 118-SRU1038-2R5YDKR-ND
2.5µH Shielded Wirewound Inductor 6.1A 12.5mOhm Nonstandard

2.5µH Shielded Wirewound Inductor 6.1A 12.5mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU1038-2R5YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1038-2R5YCT-ND
Fixed Inductors 118-SRU1038-2R5YCT-ND
2.5µH Shielded Wirewound Inductor 6.1A 12.5mOhm Nonstandard

2.5µH Shielded Wirewound Inductor 6.1A 12.5mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU1038-2R5YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1038-2R5YTR-ND
Fixed Inductors 118-SRU1038-2R5YTR-ND
2.5µH Shielded Wirewound Inductor 6.1A 12.5mOhm Nonstandard

2.5µH Shielded Wirewound Inductor 6.1A 12.5mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.5Uh, 6A, Smd; Inductance Bourns - 14P7492 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.5Uh, 6A, Smd; Inductance Bourns
14P7492
Inductor, Shielded, 2.5Uh, 6A, Smd; Inductance Bourns 14P7492
INDUCTOR, SHIELDED, 2.5UH, 6A, SMD; Inductance:2.5µH; RMS Current (Irms):6.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRU1038 Series; DC Resistance Max:0.0125ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.5UH, 6A, SMD; Inductance:2.5µH; RMS Current (Irms):6.1A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:SRU1038 Series; DC Resistance Max:0.0125ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 2.5Uh, 6A, Smd, Full Reel; Inductance Bourns - 83R8956 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.5Uh, 6A, Smd, Full Reel; Inductance Bourns
83R8956
Inductor, Shielded, 2.5Uh, 6A, Smd, Full Reel; Inductance Bourns 83R8956
INDUCTOR, SHIELDED, 2.5UH, 6A, SMD, FULL REEL; Inductance:2.5µH; RMS Current (Irms):6.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRU1038 Series; DC Resistance Max:0.0125ohm; Product Length:10mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.5UH, 6A, SMD, FULL REEL; Inductance:2.5µH; RMS Current (Irms):6.1A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:SRU1038 Series; DC Resistance Max:0.0125ohm; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRU1038-2R5YDKR-ND 14P7492 83R8956
Product Name Fixed Inductors Inductor, Shielded, 2.5Uh, 6A, Smd; Inductance Bourns Inductor, Shielded, 2.5Uh, 6A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details
Common Mode Chokes - 486-DKFP-A22A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details