Bourns, Inc. 220UH 650MA 565MOHM Inductor and Choke SRU1038-221Y

Description
FIXED IND 220UH 650MA 565MOHM SM Product overview: SRU1038-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 650MA, 565MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 650MA, 565MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038-221Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 650MA 565MOHM SM Product overview: SRU1038-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 650MA, 565MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 650MA, 565MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038-221Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220UH 650MA 565MOHM Inductor and Choke - 71-SRU1038-221Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 650MA 565MOHM Inductor and Choke
71-SRU1038-221Y
220UH 650MA 565MOHM Inductor and Choke 71-SRU1038-221Y
FIXED IND 220UH 650MA 565MOHM SM Product overview: SRU1038-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 650MA, 565MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 650MA, 565MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038-221Y can be used for catalog matching and distributor lookup.

FIXED IND 220UH 650MA 565MOHM SM Product overview: SRU1038-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 650MA, 565MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 650MA, 565MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038-221Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - SRU1038-221Y
1258862-SRU1038-221Y
Electronic Wholesale - SRU1038-221Y 1258862-SRU1038-221Y
Manufacturer: Bourns Inc. Win Source Part Number: 1258862-SRU1038-221Y Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 220μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 650mA Frequency - Self Resonant: 4MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 565mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: SRU1038 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Q at Freq: 22 at 796kHz Current Rating (Amps): 650mA Inductance Frequency - Test: 100kHz

Manufacturer: Bourns Inc.
Win Source Part Number: 1258862-SRU1038-221Y
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 220μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 650mA
Frequency - Self Resonant: 4MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 565mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.161" (4.10mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: SRU1038
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Q at Freq: 22 at 796kHz
Current Rating (Amps): 650mA
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - SRU1038-221YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1038-221YTR-ND
Fixed Inductors SRU1038-221YTR-ND
220µH Shielded Inductor 650mA 565mOhm Nonstandard

220µH Shielded Inductor 650mA 565mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1038-221YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1038-221YCT-ND
Fixed Inductors SRU1038-221YCT-ND
220µH Shielded Inductor 650mA 565mOhm Nonstandard

220µH Shielded Inductor 650mA 565mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1038-221YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1038-221YDKR-ND
Fixed Inductors SRU1038-221YDKR-ND
220µH Shielded Inductor 650mA 565mOhm Nonstandard

220µH Shielded Inductor 650mA 565mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1038-221Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRU1038-221Y
Fixed Inductors SRU1038-221Y
FIXED IND 220UH 650MA 565MOHM SM

FIXED IND 220UH 650MA 565MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU1038-221Y 1258862-SRU1038-221Y SRU1038-221YTR-ND SRU1038-221Y
Product Name 220UH 650MA 565MOHM Inductor and Choke Electronic Wholesale - SRU1038-221Y Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 220 microH 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers