22µH Shielded Inductor 2.2A 55.8mOhm Nonstandard
22µH Shielded Inductor 2.2A 55.8mOhm Nonstandard
22µH Shielded Inductor 2.2A 55.8mOhm Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1258861-SRU1038-220Y
Series: SRU1038
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2.2A
Shielding: Shielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 2.3A
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 12MHz
Test Frequency: 100kHz
Size: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Family Name: SRU1038
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 55.8 mOhm
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.161" (4.10mm)
Alternative Parts (Cross-Reference): ASPI-104S-220K; ASPI-104S-220M; ASPI-104S-220M-T;
Introduction Date: April 21, 2004
ECCN: EAR99
Country of Origin: China ,Taiwan
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
FIXED IND 22UH 2.2A 55.8MOHM SMD Product overview: SRU1038-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.2A, 55.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.2A, 55.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038-220Y can be used for catalog matching and distributor lookup.
FIXED IND 22UH 2.2A 55.8MOHM SMD
INDUCTOR, SHIELDED, 22UH, 2.2A, 30%; Inductance:22µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde
Surface Mount Power Inductor, SRU1038 Series, 22 H, 30%, Shielded, 0.0558 ohm, 2.2 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 22UH, 2.3A, SMD; Inductance:22µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRU1038-220YCT-ND | 1258861-SRU1038-220Y | 71-SRU1038-220Y | SRU1038-220Y | 02J3228 | 47Y7206 | 09J2974 |
| Product Name | Fixed Inductors | Fixed Inductors - SRU1038-220Y | SMD 22UH 2.2A 55.8MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 22Uh, 2.2A, 30%; Inductance Bourns | Surface Mount Power Inductor, Sru1038 Series, 22 H, 30%, Shielded, 0.0558 Ohm, 2.2 A Rohs Compliant Bourns | Inductor, Shielded, 22Uh, 2.3A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | ||||||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |