Manufacturer: Bourns Inc.
Win Source Part Number: 897557-SRU1038-151Y
Series: SRU1038
Operating Temperature Range: -40°C ~ 125°C
Features: 150 µH Shielded Wirewound Inductor 900 mA 358mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRU1038
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRU1038-151YDKR, SRU1038-151YCT, -SRU1038-151Y-ND, -SRU1038-151Y, -SRU1038-151YCT, SRU1038-151Y-ND, SRU1038-151YTR, SRU1038151Y, -SRU1038-151YTR
FIXED IND 150UH 900MA 358MOHM SM Product overview: SRU1038-151Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 900MA, 358MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 900MA, 358MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038-151Y can be used for catalog matching and distributor lookup.
150µH Shielded Inductor 900mA 358mOhm Nonstandard
150µH Shielded Inductor 900mA 358mOhm Nonstandard
150µH Shielded Inductor 900mA 358mOhm Nonstandard
POWER INDUCTOR, 150UH, 0.9A, SHIELDED; Inductance:150µH; RMS Current (Irms):900mA; Inductor Construction:Shielde
INDUCTOR, POWER, 150UH, 0.9A, 30%, FULL REEL; Inductance:150µH; RMS Current (Irms):900mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 150UH, 800MA, SMD; Inductance:150µH; RMS Current (Irms):900mA; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897557-SRU1038-151Y | 71-SRU1038-151Y | SRU1038-151YTR-ND | 57AC3542 | 02J3226 | 09J2972 |
| Product Name | Fixed Inductors - SRU1038-151Y | 150UH 900MA 358MOHM Inductor and Choke | Fixed Inductors | Power Inductor, 150Uh, 0.9A, Shielded; Inductance Bourns | Inductor, Power, 150Uh, 0.9A, 30%, Full Reel; Inductance Bourns | Inductor, Shielded, 150Uh, 800Ma, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||||
| Inductance Range | 150 microH | 150 microH | 150 microH | 150 microH |