Manufacturer: Bourns Inc.
Win Source Part Number: 1258860-SRU1038-150Y
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 15μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 2.7A
Frequency - Self Resonant: 16MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 37mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.161" (4.10mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: SRU1038
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Q at Freq: 24 at 2.52MHz
Current Rating (Amps): 2.8A
Inductance Frequency - Test: 100kHz
FIXED IND 15UH 2.8A 37 MOHM SMD Product overview: SRU1038-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.8A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.8A, 37 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038-150Y can be used for catalog matching and distributor lookup.
15µH Shielded Wirewound Inductor 2.8A 37mOhm Nonstandard
15µH Shielded Wirewound Inductor 2.8A 37mOhm Nonstandard
15µH Shielded Wirewound Inductor 2.8A 37mOhm Nonstandard
FIXED IND 15UH 2.8A 37 MOHM SMD
Surface Mount Power Inductor, SRU1038 Series, 15 H, 30%, Shielded, 0.037 ohm, 2.8 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 15UH, 2.7A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1258860-SRU1038-150Y | 7633575 | 7633575P | 71-SRU1038-150Y | SRU1038-150YCT-ND | SRU1038-150Y | 47Y7205 | 02J3225 |
| Product Name | Electronic Wholesale - SRU1038-150Y | Surface Mount Inductors | Surface Mount Inductors | SMD 15UH 2.8A 37 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Sru1038 Series, 15 H, 30%, Shielded, 0.037 Ohm, 2.8 A Rohs Compliant Bourns | Inductor, Shielded, 15Uh, 2.7A, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Technology | Standard; Wirewound | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Application | RF Choke | |||||||
| Inductance Range | 15 microH | 15 microH | 15 microH | 15 microH | 15 microH | 15 microH |