Manufacturer: Bourns Inc.
Win Source Part Number: 1258859-SRU1038-101Y
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 100μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.1A
Frequency - Self Resonant: 6MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 220mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.161" (4.10mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: SRU1038
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Q at Freq: 24 at 796kHz
Current Rating (Amps): 1.3A
Inductance Frequency - Test: 100kHz
FIXED IND 100UH 1.3A 220MOHM SMD Product overview: SRU1038-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.3A, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.3A, 220MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038-101Y can be used for catalog matching and distributor lookup.
100µH Shielded Wirewound Inductor 1.3A 220mOhm Nonstandard
100µH Shielded Wirewound Inductor 1.3A 220mOhm Nonstandard
100µH Shielded Wirewound Inductor 1.3A 220mOhm Nonstandard
FIXED IND 100UH 1.3A 220MOHM SMD
INDUCTOR, SHIELDED, 100UH, 1.1A, SMD; Inductance:100µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde
Surface Mount Power Inductor, SRU1038 Series, 100 H, 30%, Shielded, 0.22 ohm, 1.3 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 100UH, 1.1A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1258859-SRU1038-101Y | 71-SRU1038-101Y | SRU1038-101YCT-ND | 1229186 | SRU1038-101Y | 09J2970 | 47Y7204 | 02J3224 |
| Product Name | Fixed Inductors - SRU1038-101Y | SMD 100UH 1.3A 220MOHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, Shielded, 100Uh, 1.1A, Smd; Inductance Bourns | Surface Mount Power Inductor, Sru1038 Series, 100 H, 30%, Shielded, 0.22 Ohm, 1.3 A Rohs Compliant Bourns | Inductor, Shielded, 100Uh, 1.1A, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite; Ferrite | |||
| Application | RF Choke | |||||||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH | 100 microH | 100 microH |