Bourns, Inc. Fixed Inductors SRU1028A-820Y

Description
82µH Shielded Wirewound Inductor 900mA 420mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 900mA 420mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU1028A-820YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028A-820YTR-ND
Fixed Inductors SRU1028A-820YTR-ND
82µH Shielded Wirewound Inductor 900mA 420mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 900mA 420mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273153-SRU1028A-820Y
Inductors, Coils, Chokes - Fixed Inductors 1273153-SRU1028A-820Y
Win Source Part Number: 1273153-SRU1028A-820 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 82 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 420mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1028A-820YTR,SRU1 028A-820YCT,SRU1028A -820YDKR,SRU1028A-82 0Y Base Product Number: SRU1028A Current - Saturation (Isat): 850mA

Win Source Part Number: 1273153-SRU1028A-820Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 82 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 420mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1028A-820YTR,SRU1028A-820YCT,SRU1028A-820YDKR,SRU1028A-820Y
Base Product Number: SRU1028A
Current - Saturation (Isat): 850mA

Buy Now Datasheet
SMD 82UH 900MA 420MOHM Inductor and Choke - 71-SRU1028A-820Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 900MA 420MOHM Inductor and Choke
71-SRU1028A-820Y
SMD 82UH 900MA 420MOHM Inductor and Choke 71-SRU1028A-820Y
FIXED IND 82UH 900MA 420MOHM SMD Product overview: SRU1028A-820Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 900MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 900MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028A-820Y can be used for catalog matching and distributor lookup.

FIXED IND 82UH 900MA 420MOHM SMD Product overview: SRU1028A-820Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 900MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 900MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028A-820Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU1028A-820YTR-ND 1273153-SRU1028A-820Y 71-SRU1028A-820Y
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 82UH 900MA 420MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2-2176797-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
Automotive 0.0039uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N9XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details