Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRU1028A-330Y

Description
Win Source Part Number: 1273158-SRU1028A-330 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 180mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1028A-330YCT,SRU1 028A-330YDKR,SRU1028 A-330YTR,SRU1028A-33 0Y Base Product Number: SRU1028A Current - Saturation (Isat): 1.2A
Request a Quote Datasheet
Description
Win Source Part Number: 1273158-SRU1028A-330 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 180mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1028A-330YCT,SRU1 028A-330YDKR,SRU1028 A-330YTR,SRU1028A-33 0Y Base Product Number: SRU1028A Current - Saturation (Isat): 1.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273158-SRU1028A-330Y
Inductors, Coils, Chokes - Fixed Inductors 1273158-SRU1028A-330Y
Win Source Part Number: 1273158-SRU1028A-330 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 180mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1028A-330YCT,SRU1 028A-330YDKR,SRU1028 A-330YTR,SRU1028A-33 0Y Base Product Number: SRU1028A Current - Saturation (Isat): 1.2A

Win Source Part Number: 1273158-SRU1028A-330Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 24 @ 2.52MHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 180mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1028A-330YCT,SRU1028A-330YDKR,SRU1028A-330YTR,SRU1028A-330Y
Base Product Number: SRU1028A
Current - Saturation (Isat): 1.2A

Buy Now Datasheet
Fixed Inductors - SRU1028A-330YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028A-330YTR-ND
Fixed Inductors SRU1028A-330YTR-ND
33µH Shielded Wirewound Inductor 1.25A 180mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.25A 180mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 1.25A 180MOHM Inductor and Choke - 71-SRU1028A-330Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.25A 180MOHM Inductor and Choke
71-SRU1028A-330Y
SMD 33UH 1.25A 180MOHM Inductor and Choke 71-SRU1028A-330Y
FIXED IND 33UH 1.25A 180MOHM SMD Product overview: SRU1028A-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.25A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.25A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028A-330Y can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.25A 180MOHM SMD Product overview: SRU1028A-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.25A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.25A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028A-330Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Sru1028A Series, 33 H, 30%, Shielded, 0.18 Ohm, 1.25 A Rohs Compliant Bourns - 87X9519 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sru1028A Series, 33 H, 30%, Shielded, 0.18 Ohm, 1.25 A Rohs Compliant Bourns
87X9519
Surface Mount Power Inductor, Aec-Q200 Sru1028A Series, 33 H, 30%, Shielded, 0.18 Ohm, 1.25 A Rohs Compliant Bourns 87X9519
Surface Mount Power Inductor, AEC-Q200 SRU1028A Series, 33 H, 30%, Shielded, 0.18 ohm, 1.25 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRU1028A Series, 33 H, 30%, Shielded, 0.18 ohm, 1.25 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273158-SRU1028A-330Y SRU1028A-330YTR-ND 71-SRU1028A-330Y 87X9519
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 33UH 1.25A 180MOHM Inductor and Choke Surface Mount Power Inductor, Aec-Q200 Sru1028A Series, 33 H, 30%, Shielded, 0.18 Ohm, 1.25 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2472SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-3 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Automotive 0.0056uH 250MHz 0.76A Inductor and Choke - 71-0402CS-5N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details