Bourns, Inc. SMD 1.5UH 6.5A 10 MOHM Inductor and Choke SRU1028A-1R5Y

Description
FIXED IND 1.5UH 6.5A 10 MOHM SMD Product overview: SRU1028A-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6.5A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6.5A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028A-1R5Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 6.5A 10 MOHM SMD Product overview: SRU1028A-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6.5A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6.5A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028A-1R5Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 6.5A 10 MOHM Inductor and Choke - 71-SRU1028A-1R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 6.5A 10 MOHM Inductor and Choke
71-SRU1028A-1R5Y
SMD 1.5UH 6.5A 10 MOHM Inductor and Choke 71-SRU1028A-1R5Y
FIXED IND 1.5UH 6.5A 10 MOHM SMD Product overview: SRU1028A-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6.5A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6.5A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028A-1R5Y can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 6.5A 10 MOHM SMD Product overview: SRU1028A-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6.5A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6.5A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028A-1R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU1028A-1R5YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028A-1R5YTR-ND
Fixed Inductors SRU1028A-1R5YTR-ND
1.5µH Shielded Wirewound Inductor 6.5A 10mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 6.5A 10mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273165-SRU1028A-1R5Y
Inductors, Coils, Chokes - Fixed Inductors 1273165-SRU1028A-1R5Y
Win Source Part Number: 1273165-SRU1028A-1R5 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 12 @ 7.96MHz Frequency - Self Resonant: 80MHz Package / Case: Nonstandard DC Resistance (DCR): 10mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1028A-1R5YDKR,SRU 1028A-1R5Y,SRU1028A- 1R5YTR,SRU1028A-1R5Y CT Base Product Number: SRU1028A Current - Saturation (Isat): 6.5A

Win Source Part Number: 1273165-SRU1028A-1R5Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 7.96MHz
Frequency - Self Resonant: 80MHz
Package / Case: Nonstandard
DC Resistance (DCR): 10mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1028A-1R5YDKR,SRU1028A-1R5Y,SRU1028A-1R5YTR,SRU1028A-1R5YCT
Base Product Number: SRU1028A
Current - Saturation (Isat): 6.5A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU1028A-1R5Y SRU1028A-1R5YTR-ND 1273165-SRU1028A-1R5Y
Product Name SMD 1.5UH 6.5A 10 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - RC-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3098-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers