Bourns, Inc. Fixed Inductors SRU1028A-121Y

Description
120µH Shielded Wirewound Inductor 700mA 560mOhm Max Nonstandard
Request a Quote Datasheet
Description
120µH Shielded Wirewound Inductor 700mA 560mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU1028A-121YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028A-121YTR-ND
Fixed Inductors SRU1028A-121YTR-ND
120µH Shielded Wirewound Inductor 700mA 560mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 700mA 560mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273163-SRU1028A-121Y
Inductors, Coils, Chokes - Fixed Inductors 1273163-SRU1028A-121Y
Win Source Part Number: 1273163-SRU1028A-121 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 120 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 18 @ 796kHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 560mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1028A-121YDKR,SRU 1028A-121YTR,SRU1028 A-121Y,SRU1028A-121Y CT Base Product Number: SRU1028A Current - Saturation (Isat): 700mA

Win Source Part Number: 1273163-SRU1028A-121Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 120 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 18 @ 796kHz
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 560mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1028A-121YDKR,SRU1028A-121YTR,SRU1028A-121Y,SRU1028A-121YCT
Base Product Number: SRU1028A
Current - Saturation (Isat): 700mA

Buy Now Datasheet
120UH 700MA 560MOHM Inductor and Choke - 71-SRU1028A-121Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UH 700MA 560MOHM Inductor and Choke
71-SRU1028A-121Y
120UH 700MA 560MOHM Inductor and Choke 71-SRU1028A-121Y
FIXED IND 120UH 700MA 560MOHM SM Product overview: SRU1028A-121Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 700MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 700MA, 560MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028A-121Y can be used for catalog matching and distributor lookup.

FIXED IND 120UH 700MA 560MOHM SM Product overview: SRU1028A-121Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 700MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 700MA, 560MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028A-121Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU1028A-121YTR-ND 1273163-SRU1028A-121Y 71-SRU1028A-121Y
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 120UH 700MA 560MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2102SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details