Manufacturer: Bourns Inc.
Win Source Part Number: 1258856-SRU1028A-100
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 2.4A
Frequency - Self Resonant: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 53mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: SRU1028A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Q at Freq: 20 at 2.52MHz
Current Rating (Amps): 2.8A
Inductance Frequency - Test: 100kHz
10µH Shielded Wirewound Inductor 2.8A 53mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2.8A 53mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2.8A 53mOhm Max Nonstandard
FIXED IND 10UH 2.8A 53 MOHM SMD Product overview: SRU1028A-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.8A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.8A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028A-100Y can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, AEC-Q200 SRU1028A Series, 10 H, 30%, Shielded, 0.053 ohm, 2.8 A RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1258856-SRU1028A-100Y | 118-SRU1028A-100YDKR-ND | 71-SRU1028A-100Y | 87X9511 |
| Product Name | Fixed Inductors - SRU1028A-100Y | Fixed Inductors | SMD 10UH 2.8A 53 MOHM Inductor and Choke | Surface Mount Power Inductor, Aec-Q200 Sru1028A Series, 10 H, 30%, Shielded, 0.053 Ohm, 2.8 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke | |||
| Inductance Range | 10 microH | 10 microH |