Bourns, Inc. Fixed Inductors SRU1028-6R8Y

Description
6.8µH Shielded Wirewound Inductor 3.5A 15mOhm Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 3.5A 15mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRU1028-6R8YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1028-6R8YTR-ND
Fixed Inductors 118-SRU1028-6R8YTR-ND
6.8µH Shielded Wirewound Inductor 3.5A 15mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 3.5A 15mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU1028-6R8YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1028-6R8YCT-ND
Fixed Inductors 118-SRU1028-6R8YCT-ND
6.8µH Shielded Wirewound Inductor 3.5A 15mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 3.5A 15mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU1028-6R8YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1028-6R8YDKR-ND
Fixed Inductors 118-SRU1028-6R8YDKR-ND
FIXED IND 6.8UH 3.5A 15 MOHM SMD

FIXED IND 6.8UH 3.5A 15 MOHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273172-SRU1028-6R8Y
Inductors, Coils, Chokes - Fixed Inductors 1273172-SRU1028-6R8Y
Win Source Part Number: 1273172-SRU1028-6R8Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 7.96MHz Frequency - Self Resonant: 30MHz Package / Case: Nonstandard DC Resistance (DCR): 15mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1028-6R8YCT,SRU10 28-6R8Y,-SRU1028-6R8 YCT,SRU1028-6R8YTR,- SRU1028-6R8YTR Base Product Number: SRU1028 Current - Saturation (Isat): 3A

Win Source Part Number: 1273172-SRU1028-6R8Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1028
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 12 @ 7.96MHz
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 15mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1028-6R8YCT,SRU1028-6R8Y,-SRU1028-6R8YCT,SRU1028-6R8YTR,-SRU1028-6R8YTR
Base Product Number: SRU1028
Current - Saturation (Isat): 3A

Buy Now Datasheet
SMD 6.8UH 3.5A 15 MOHM Inductor and Choke - 71-SRU1028-6R8Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 3.5A 15 MOHM Inductor and Choke
71-SRU1028-6R8Y
SMD 6.8UH 3.5A 15 MOHM Inductor and Choke 71-SRU1028-6R8Y
FIXED IND 6.8UH 3.5A 15 MOHM SMD Product overview: SRU1028-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.5A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.5A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-6R8Y can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 3.5A 15 MOHM SMD Product overview: SRU1028-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.5A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.5A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-6R8Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU1028-6R8Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRU1028-6R8Y
Fixed Inductors SRU1028-6R8Y
FIXED IND 6.8UH 3.5A 15 MOHM SMD

FIXED IND 6.8UH 3.5A 15 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 6.8Uh, 3.5A, 30%; Inductance Bourns - 09J2964 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 3.5A, 30%; Inductance Bourns
09J2964
Inductor, Shielded, 6.8Uh, 3.5A, 30%; Inductance Bourns 09J2964
INDUCTOR, SHIELDED, 6.8UH, 3.5A, 30%; Inductance:6.8µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:SRU1028 Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 3.5A, 30%; Inductance:6.8µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:SRU1028 Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site
Inductor, 6.8Uh, Shielded, 3.5A Rohs Compliant Bourns - 92AH6111 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 3.5A Rohs Compliant Bourns
92AH6111
Inductor, 6.8Uh, Shielded, 3.5A Rohs Compliant Bourns 92AH6111
INDUCTOR, 6.8UH, SHIELDED, 3.5A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SHIELDED, 3.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRU1028-6R8YTR-ND 1273172-SRU1028-6R8Y 71-SRU1028-6R8Y SRU1028-6R8Y 09J2964 92AH6111
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 6.8UH 3.5A 15 MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 6.8Uh, 3.5A, 30%; Inductance Bourns Inductor, 6.8Uh, Shielded, 3.5A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176639-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details