Bourns, Inc. SMD 4.7UH 4.5A 16 MOHM Inductor and Choke SRU1028-4R7Y

Description
FIXED IND 4.7UH 4.5A 16 MOHM SMD Product overview: SRU1028-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.5A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.5A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-4R7Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 4.5A 16 MOHM SMD Product overview: SRU1028-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.5A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.5A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-4R7Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 4.5A 16 MOHM Inductor and Choke - 71-SRU1028-4R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 4.5A 16 MOHM Inductor and Choke
71-SRU1028-4R7Y
SMD 4.7UH 4.5A 16 MOHM Inductor and Choke 71-SRU1028-4R7Y
FIXED IND 4.7UH 4.5A 16 MOHM SMD Product overview: SRU1028-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.5A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.5A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-4R7Y can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 4.5A 16 MOHM SMD Product overview: SRU1028-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.5A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.5A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-4R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
973677-SRU1028-4R7Y
Inductors, Coils, Chokes - Fixed Inductors 973677-SRU1028-4R7Y
Win Source Part Number: 973677-SRU1028-4R7Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 7.96MHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 16mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU10284R7Y,SRU1028- 4R7YDKR,SRU1028-4R7Y -ND,SRU1028-4R7YTR,S RU1028-4R7YCT Base Product Number: SRU1028 Current - Saturation (Isat): 3.8A

Win Source Part Number: 973677-SRU1028-4R7Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 12 @ 7.96MHz
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 16mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU10284R7Y,SRU1028-4R7YDKR,SRU1028-4R7Y-ND,SRU1028-4R7YTR,SRU1028-4R7YCT
Base Product Number: SRU1028
Current - Saturation (Isat): 3.8A

Buy Now Datasheet
Fixed Inductors - SRU1028-4R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028-4R7YTR-ND
Fixed Inductors SRU1028-4R7YTR-ND
4.7µH Shielded Wirewound Inductor 4.5A 16mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 4.5A 16mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1028-4R7YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028-4R7YCT-ND
Fixed Inductors SRU1028-4R7YCT-ND
4.7µH Shielded Wirewound Inductor 4.5A 16mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 4.5A 16mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1028-4R7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028-4R7YDKR-ND
Fixed Inductors SRU1028-4R7YDKR-ND
4.7µH Shielded Wirewound Inductor 4.5A 16mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 4.5A 16mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 4.7Uh, 3.8A, Smd; Inductance Bourns - 09J2961 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 3.8A, Smd; Inductance Bourns
09J2961
Inductor, Shielded, 4.7Uh, 3.8A, Smd; Inductance Bourns 09J2961
INDUCTOR, SHIELDED, 4.7UH, 3.8A, SMD; Inductance:4.7µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:SRU1028 Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 3.8A, SMD; Inductance:4.7µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.8A; Product Range:SRU1028 Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU1028-4R7Y 973677-SRU1028-4R7Y SRU1028-4R7YTR-ND 09J2961
Product Name SMD 4.7UH 4.5A 16 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 4.7Uh, 3.8A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data