Bourns, Inc. Fixed Inductors SRU1028-151Y

Description
150µH Shielded Wirewound Inductor 650mA 518mOhm Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 650mA 518mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU1028-151YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028-151YDKR-ND
Fixed Inductors SRU1028-151YDKR-ND
150µH Shielded Wirewound Inductor 650mA 518mOhm Nonstandard

150µH Shielded Wirewound Inductor 650mA 518mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1028-151YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028-151YCT-ND
Fixed Inductors SRU1028-151YCT-ND
150µH Shielded Wirewound Inductor 650mA 518mOhm Nonstandard

150µH Shielded Wirewound Inductor 650mA 518mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1028-151YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028-151YTR-ND
Fixed Inductors SRU1028-151YTR-ND
150µH Shielded Wirewound Inductor 650mA 518mOhm Nonstandard

150µH Shielded Wirewound Inductor 650mA 518mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
974665-SRU1028-151Y
Inductors, Coils, Chokes - Fixed Inductors 974665-SRU1028-151Y
Win Source Part Number: 974665-SRU1028-151Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 18 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 518mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 650 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1028-151YCT,SRU10 28-151Y-ND,SRU1028-1 51YTR,SRU1028-151YDK R,SRU1028151Y Base Product Number: SRU1028 Current - Saturation (Isat): 650mA

Win Source Part Number: 974665-SRU1028-151Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 18 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 518mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1028-151YCT,SRU1028-151Y-ND,SRU1028-151YTR,SRU1028-151YDKR,SRU1028151Y
Base Product Number: SRU1028
Current - Saturation (Isat): 650mA

Buy Now Datasheet
150UH 650MA 518MOHM Inductor and Choke - 71-SRU1028-151Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 650MA 518MOHM Inductor and Choke
71-SRU1028-151Y
150UH 650MA 518MOHM Inductor and Choke 71-SRU1028-151Y
FIXED IND 150UH 650MA 518MOHM SM Product overview: SRU1028-151Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 650MA, 518MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 650MA, 518MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-151Y can be used for catalog matching and distributor lookup.

FIXED IND 150UH 650MA 518MOHM SM Product overview: SRU1028-151Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 650MA, 518MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 650MA, 518MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-151Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU1028-151YDKR-ND 974665-SRU1028-151Y 71-SRU1028-151Y
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 150UH 650MA 518MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details
Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details