Win Source Part Number: 1243340-SRU-A-LAB1
Category: Kits>Inductor Kits
Series: SRU1028A, SRU1038A, SRU1048A, SRU8028A
Package: Case
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Ferrite
Style: Wirewound
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Quantity: 200 Pieces (32 Values - Mixed Quantities)
Packages Included: Non-Standard SMD
INDUCTOR POWER DESIGN KIT SMD Product overview: SRU-A-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRU-A-LAB1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1243340-SRU-A-LAB1 | 655-SRU-A-LAB1 |
| Product Name | Kits - Inductor Kits | SMD Inductor and Choke |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Automotive Kit |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed |