Bourns, Inc. Fixed Inductors SRR7045-820M

Description
FIXED IND 82UH 1.1A 280 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 82UH 1.1A 280 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR7045-820MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-820MDKR-ND
Fixed Inductors 118-SRR7045-820MDKR-ND
FIXED IND 82UH 1.1A 280 MOHM SMD

FIXED IND 82UH 1.1A 280 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-820MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-820MTR-ND
Fixed Inductors 118-SRR7045-820MTR-ND
82µH Shielded Wirewound Inductor 700mA 280mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 700mA 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-820MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-820MCT-ND
Fixed Inductors 118-SRR7045-820MCT-ND
82µH Shielded Wirewound Inductor 700mA 280mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 700mA 280mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRR7045-820MDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers