680µH Shielded Wirewound Inductor 270mA 1.6Ohm Max Nonstandard
680µH Shielded Wirewound Inductor 270mA 1.6Ohm Max Nonstandard
FIXED IND 680UH 400MA 1.6 OHM
INDUCTOR, SHIELDED, 680UH, 200MA, SMD; Inductance:680µH; RMS Current (Irms):270mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 680UH, 200MA, SMD, FULL REEL; Inductance:680µH; RMS Current (Irms):270mA; Inductor Construction:Shielde
POWER INDUCTOR, 680UH, 0.27A, SHIELDED; Inductance:680µH; RMS Current (Irms):270mA; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRR7045-681MCT-ND | 87W6068 | 02J3203 |
| Product Name | Fixed Inductors | Inductor, Shielded, 680Uh, 200Ma, Smd; Inductance Bourns | Inductor, Shielded, 680Uh, 200Ma, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |