Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR7045-561M

Description
Win Source Part Number: 1273185-SRR7045-561M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 560 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 27 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 1.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SRR7045-561MDKR, 118-SRR7045-561MCT,S RR7045-561M,118-SRR7 045-561MTR Base Product Number: SRR7045 Current - Saturation (Isat): 200mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273185-SRR7045-561M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 560 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 27 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 1.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SRR7045-561MDKR, 118-SRR7045-561MCT,S RR7045-561M,118-SRR7 045-561MTR Base Product Number: SRR7045 Current - Saturation (Isat): 200mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273185-SRR7045-561M
Inductors, Coils, Chokes - Fixed Inductors 1273185-SRR7045-561M
Win Source Part Number: 1273185-SRR7045-561M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 560 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 27 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 1.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SRR7045-561MDKR, 118-SRR7045-561MCT,S RR7045-561M,118-SRR7 045-561MTR Base Product Number: SRR7045 Current - Saturation (Isat): 200mA

Win Source Part Number: 1273185-SRR7045-561M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7045
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 560 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 27 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.6Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRR7045-561MDKR,118-SRR7045-561MCT,SRR7045-561M,118-SRR7045-561MTR
Base Product Number: SRR7045
Current - Saturation (Isat): 200mA

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-561MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-561MDKR-ND
Fixed Inductors 118-SRR7045-561MDKR-ND
FIXED IND 560UH 450MA 1.6 OHM

FIXED IND 560UH 450MA 1.6 OHM

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-561MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-561MTR-ND
Fixed Inductors 118-SRR7045-561MTR-ND
560µH Shielded Wirewound Inductor 300mA 1.6Ohm Max Nonstandard

560µH Shielded Wirewound Inductor 300mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-561MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-561MCT-ND
Fixed Inductors 118-SRR7045-561MCT-ND
FIXED IND 560UH 450MA 1.6 OHM

FIXED IND 560UH 450MA 1.6 OHM

Buy Now Datasheet
SMD 560UH 300MA 1.6OHM Inductor and Choke - 71-SRR7045-561M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560UH 300MA 1.6OHM Inductor and Choke
71-SRR7045-561M
SMD 560UH 300MA 1.6OHM Inductor and Choke 71-SRR7045-561M
FIXED IND 560UH 300MA 1.6OHM SMD Product overview: SRR7045-561M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 300MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 300MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-561M can be used for catalog matching and distributor lookup.

FIXED IND 560UH 300MA 1.6OHM SMD Product overview: SRR7045-561M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 300MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 300MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-561M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273185-SRR7045-561M 118-SRR7045-561MDKR-ND 71-SRR7045-561M
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 560UH 300MA 1.6OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J332SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
EMC Chokes - 823903-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N5 0402DC-3N5XJRW , 0402DC-3N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details