Bourns, Inc. Fixed Inductors SRR7045-4R7M

Description
4.7µH Shielded Wirewound Inductor 2.64A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2.64A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR7045-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-4R7MTR-ND
Fixed Inductors 118-SRR7045-4R7MTR-ND
4.7µH Shielded Wirewound Inductor 2.64A 30mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.64A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-4R7MDKR-ND
Fixed Inductors 118-SRR7045-4R7MDKR-ND
4.7µH Shielded Wirewound Inductor 2.64A 30mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.64A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-4R7MCT-ND
Fixed Inductors 118-SRR7045-4R7MCT-ND
4.7µH Shielded Wirewound Inductor 2.64A 30mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.64A 30mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273187-SRR7045-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1273187-SRR7045-4R7M
Win Source Part Number: 1273187-SRR7045-4R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 35MHz Package / Case: Nonstandard DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.64 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SRR7045-4R7MCT,S RR7045-4R7M,118-SRR7 045-4R7MTR,118-SRR70 45-4R7MDKR Base Product Number: SRR7045 Current - Saturation (Isat): 2.2A

Win Source Part Number: 1273187-SRR7045-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7045
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 35MHz
Package / Case: Nonstandard
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.64 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRR7045-4R7MCT,SRR7045-4R7M,118-SRR7045-4R7MTR,118-SRR7045-4R7MDKR
Base Product Number: SRR7045
Current - Saturation (Isat): 2.2A

Buy Now Datasheet
SMD 4.7UH 2.64A 30MOHM Inductor and Choke - 71-SRR7045-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2.64A 30MOHM Inductor and Choke
71-SRR7045-4R7M
SMD 4.7UH 2.64A 30MOHM Inductor and Choke 71-SRR7045-4R7M
FIXED IND 4.7UH 2.64A 30MOHM SMD Product overview: SRR7045-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.64A, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.64A, 30MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.64A 30MOHM SMD Product overview: SRR7045-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.64A, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.64A, 30MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR7045-4R7MTR-ND 1273187-SRR7045-4R7M 71-SRR7045-4R7M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 2.64A 30MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2125958P - RS Components, Ltd.
Specs
Inductance Range 10000 microH
Rated DC Current 46 milliamps
Standards and Certifications RoHS
View Details