Bourns, Inc. Fixed Inductors SRR7045-471M

Description
470µH Shielded Inductor 320mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Inductor 320mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR7045-471MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-471MTR-ND
Fixed Inductors 118-SRR7045-471MTR-ND
470µH Shielded Inductor 320mA 1.1Ohm Max Nonstandard

470µH Shielded Inductor 320mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-471MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-471MDKR-ND
Fixed Inductors 118-SRR7045-471MDKR-ND
FIXED IND 470UH 500MA 1.1 OHM

FIXED IND 470UH 500MA 1.1 OHM

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-471MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-471MCT-ND
Fixed Inductors 118-SRR7045-471MCT-ND
470µH Shielded Inductor 320mA 1.1Ohm Max Nonstandard

470µH Shielded Inductor 320mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
SMD 470UH 320MA 1.1OHM Inductor and Choke - 71-SRR7045-471M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470UH 320MA 1.1OHM Inductor and Choke
71-SRR7045-471M
SMD 470UH 320MA 1.1OHM Inductor and Choke 71-SRR7045-471M
FIXED IND 470UH 320MA 1.1OHM SMD Product overview: SRR7045-471M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 320MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 320MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-471M can be used for catalog matching and distributor lookup.

FIXED IND 470UH 320MA 1.1OHM SMD Product overview: SRR7045-471M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 320MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 320MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-471M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 470Uh, 220Ma, Smd; Inductance Bourns - 07W8500 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Uh, 220Ma, Smd; Inductance Bourns
07W8500
Inductor, Shielded, 470Uh, 220Ma, Smd; Inductance Bourns 07W8500
INDUCTOR, SHIELDED, 470UH, 220MA, SMD; Inductance:470µH; RMS Current (Irms):320mA; Inductor Construction:Shielde d; Saturation Current (Isat):220mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470UH, 220MA, SMD; Inductance:470µH; RMS Current (Irms):320mA; Inductor Construction:Shielded; Saturation Current (Isat):220mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 470Uh, 220Ma, Smd, Full Reel; Inductance Bourns - 02J3201 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Uh, 220Ma, Smd, Full Reel; Inductance Bourns
02J3201
Inductor, Shielded, 470Uh, 220Ma, Smd, Full Reel; Inductance Bourns 02J3201
INDUCTOR, SHIELDED, 470UH, 220MA, SMD, FULL REEL; Inductance:470µH; RMS Current (Irms):320mA; Inductor Construction:Shielde d; Saturation Current (Isat):220mA; Product Range:SRR7045 Series; Inductor Case / Package:-; Product Width:7mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 470UH, 220MA, SMD, FULL REEL; Inductance:470µH; RMS Current (Irms):320mA; Inductor Construction:Shielded; Saturation Current (Isat):220mA; Product Range:SRR7045 Series; Inductor Case / Package:-; Product Width:7mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 470Uh, 0.32A, Shielded; Inductance Bourns - 57AC3538 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 470Uh, 0.32A, Shielded; Inductance Bourns
57AC3538
Power Inductor, 470Uh, 0.32A, Shielded; Inductance Bourns 57AC3538
POWER INDUCTOR, 470UH, 0.32A, SHIELDED; Inductance:470µH; RMS Current (Irms):320mA; Inductor Construction:Shielde d; Saturation Current (Isat):220mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 470UH, 0.32A, SHIELDED; Inductance:470µH; RMS Current (Irms):320mA; Inductor Construction:Shielded; Saturation Current (Isat):220mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR7045-471MTR-ND 71-SRR7045-471M 07W8500 02J3201
Product Name Fixed Inductors SMD 470UH 320MA 1.1OHM Inductor and Choke Inductor, Shielded, 470Uh, 220Ma, Smd; Inductance Bourns Inductor, Shielded, 470Uh, 220Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers