Bourns, Inc. Fixed Inductors SRR7045-470M

Description
47µH Shielded Wirewound Inductor 950mA 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 950mA 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR7045-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-470MCT-ND
Fixed Inductors 118-SRR7045-470MCT-ND
47µH Shielded Wirewound Inductor 950mA 150mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 950mA 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-470MDKR-ND
Fixed Inductors 118-SRR7045-470MDKR-ND
FIXED IND 47UH 1.4A 150 MOHM SMD

FIXED IND 47UH 1.4A 150 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-470MTR-ND
Fixed Inductors 118-SRR7045-470MTR-ND
47µH Shielded Wirewound Inductor 950mA 150mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 950mA 150mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7633578P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7633578P
Surface Mount Inductors 7633578P
Bourns SRR7045-470M

Bourns SRR7045-470M

Supplier's Site
Surface Mount Inductors - 7633578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7633578
Surface Mount Inductors 7633578
Bourns SRR7045-470M

Bourns SRR7045-470M

Supplier's Site
Surface Mount Inductors - 1728459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728459
Surface Mount Inductors 1728459
Bourns SRR7045-470M

Bourns SRR7045-470M

Supplier's Site
SMD 47UH 950MA 150MOHM Inductor and Choke - 71-SRR7045-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 950MA 150MOHM Inductor and Choke
71-SRR7045-470M
SMD 47UH 950MA 150MOHM Inductor and Choke 71-SRR7045-470M
FIXED IND 47UH 950MA 150MOHM SMD Product overview: SRR7045-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 950MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 950MA, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 950MA 150MOHM SMD Product overview: SRR7045-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 950MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 950MA, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 47Uh, 780Ma, Smd, Full Reel; Inductance Bourns - 02J3200 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 780Ma, Smd, Full Reel; Inductance Bourns
02J3200
Inductor, Shielded, 47Uh, 780Ma, Smd, Full Reel; Inductance Bourns 02J3200
INDUCTOR, SHIELDED, 47UH, 780MA, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):950mA; Inductor Construction:Shielde d; Saturation Current (Isat):780mA; Product Range:SRR7045 Series; Inductor Case / Package:-; Product Length:7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 780MA, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):950mA; Inductor Construction:Shielded; Saturation Current (Isat):780mA; Product Range:SRR7045 Series; Inductor Case / Package:-; Product Length:7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 47Uh, 0.95A, Shielded; Inductance Bourns - 57AC3537 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, 0.95A, Shielded; Inductance Bourns
57AC3537
Power Inductor, 47Uh, 0.95A, Shielded; Inductance Bourns 57AC3537
POWER INDUCTOR, 47UH, 0.95A, SHIELDED; Inductance:47µH; RMS Current (Irms):950mA; Inductor Construction:Shielde d; Saturation Current (Isat):780mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 47UH, 0.95A, SHIELDED; Inductance:47µH; RMS Current (Irms):950mA; Inductor Construction:Shielded; Saturation Current (Isat):780mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR7045-470M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR7045-470M
Fixed Inductors SRR7045-470M
FIXED IND 47UH 950MA 150MOHM SMD

FIXED IND 47UH 950MA 150MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR7045-470MCT-ND 7633578P 7633578 71-SRR7045-470M 02J3200 SRR7045-470M
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 47UH 950MA 150MOHM Inductor and Choke Inductor, Shielded, 47Uh, 780Ma, Smd, Full Reel; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers