Bourns, Inc. 330UH 400MA 730MOHM Inductor and Choke SRR7045-331M

Description
FIXED IND 330UH 400MA 730MOHM SM Product overview: SRR7045-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 400MA, 730MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 400MA, 730MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-331M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 400MA 730MOHM SM Product overview: SRR7045-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 400MA, 730MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 400MA, 730MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-331M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330UH 400MA 730MOHM Inductor and Choke - 71-SRR7045-331M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 400MA 730MOHM Inductor and Choke
71-SRR7045-331M
330UH 400MA 730MOHM Inductor and Choke 71-SRR7045-331M
FIXED IND 330UH 400MA 730MOHM SM Product overview: SRR7045-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 400MA, 730MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 400MA, 730MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-331M can be used for catalog matching and distributor lookup.

FIXED IND 330UH 400MA 730MOHM SM Product overview: SRR7045-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 400MA, 730MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 400MA, 730MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-331M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRR7045-331MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-331MCT-ND
Fixed Inductors 118-SRR7045-331MCT-ND
330µH Shielded Inductor 400mA 730mOhm Max Nonstandard

330µH Shielded Inductor 400mA 730mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-331MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-331MTR-ND
Fixed Inductors 118-SRR7045-331MTR-ND
330µH Shielded Inductor 400mA 730mOhm Max Nonstandard

330µH Shielded Inductor 400mA 730mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-331MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-331MDKR-ND
Fixed Inductors 118-SRR7045-331MDKR-ND
FIXED IND 330UH 600MA 730 MOHM

FIXED IND 330UH 600MA 730 MOHM

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1151258-SRR7045-331M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1151258-SRR7045-331M
Inductors, Coils, Chokes - Fixed Inductors 1151258-SRR7045-331M
Win Source Part Number: 1151258-SRR7045-331M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR7045 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 65 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 730mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) Alternative Parts (Cross-Reference): SRR7045-331M.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR7045-331MCT,-SRR 7045-331M,SRR7045-33 1MTR,SRR7045-331MCT, -SRR7045-331M-ND,SRR 7045331M,-SRR7045-33 1MTR,SRR7045-331M-ND Base Product Number: SRR7045 Current - Saturation (Isat): 250mA

Win Source Part Number: 1151258-SRR7045-331M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7045
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 65 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 730mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
Alternative Parts (Cross-Reference): SRR7045-331M.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR7045-331MCT,-SRR7045-331M,SRR7045-331MTR,SRR7045-331MCT,-SRR7045-331M-ND,SRR7045331M,-SRR7045-331MTR,SRR7045-331M-ND
Base Product Number: SRR7045
Current - Saturation (Isat): 250mA

Buy Now Datasheet
Inductor, Shielded, 330Uh, 250Ma, Smd; Inductance Bourns - 07W8499 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 250Ma, Smd; Inductance Bourns
07W8499
Inductor, Shielded, 330Uh, 250Ma, Smd; Inductance Bourns 07W8499
INDUCTOR, SHIELDED, 330UH, 250MA, SMD; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):250mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; Q Factor:65 RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 250MA, SMD; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Shielded; Saturation Current (Isat):250mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; Q Factor:65 RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 330Uh, 250Ma, Smd, Full Reel; Inductance Bourns - 02J3199 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 250Ma, Smd, Full Reel; Inductance Bourns
02J3199
Inductor, Shielded, 330Uh, 250Ma, Smd, Full Reel; Inductance Bourns 02J3199
INDUCTOR, SHIELDED, 330UH, 250MA, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):250mA; Product Range:SRR7045 Series; Inductor Case / Package:-; Product Width:7mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 250MA, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Shielded; Saturation Current (Isat):250mA; Product Range:SRR7045 Series; Inductor Case / Package:-; Product Width:7mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 330Uh, 0.4A, Shielded; Inductance Bourns - 57AC3536 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 330Uh, 0.4A, Shielded; Inductance Bourns
57AC3536
Power Inductor, 330Uh, 0.4A, Shielded; Inductance Bourns 57AC3536
POWER INDUCTOR, 330UH, 0.4A, SHIELDED; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):250mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 330UH, 0.4A, SHIELDED; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Shielded; Saturation Current (Isat):250mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR7045-331M 118-SRR7045-331MCT-ND 1151258-SRR7045-331M 07W8499 02J3199 57AC3536
Product Name 330UH 400MA 730MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 330Uh, 250Ma, Smd; Inductance Bourns Inductor, Shielded, 330Uh, 250Ma, Smd, Full Reel; Inductance Bourns Power Inductor, 330Uh, 0.4A, Shielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 330 microH 330 microH 330 microH 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1048445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details