Bourns, Inc. Fixed Inductors SRR7045-330M

Description
33µH Shielded Inductor 1.15A 115mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 1.15A 115mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR7045-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-330MCT-ND
Fixed Inductors SRR7045-330MCT-ND
33µH Shielded Inductor 1.15A 115mOhm Max Nonstandard

33µH Shielded Inductor 1.15A 115mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7045-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-330MTR-ND
Fixed Inductors SRR7045-330MTR-ND
33µH Shielded Inductor 1.15A 115mOhm Max Nonstandard

33µH Shielded Inductor 1.15A 115mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7045-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-330MDKR-ND
Fixed Inductors SRR7045-330MDKR-ND
33µH Shielded Inductor 1.15A 115mOhm Max Nonstandard

33µH Shielded Inductor 1.15A 115mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1165124-SRR7045-330M
Inductors, Coils, Chokes - Fixed Inductors 1165124-SRR7045-330M
Win Source Part Number: 1165124-SRR7045-330M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 25 @ 2.52MHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 115mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) Alternative Parts (Cross-Reference): SRR7045-330M.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.15 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR7045-330M,-SRR70 45-330MCT,SRR7045-33 0MTR,-SRR7045-330MTR ,SRR7045-330MDKR,-SR R7045-330M-ND,SRR704 5-330MCT,SRR7045330M ,SRR7045-330M-ND Base Product Number: SRR7045 Current - Saturation (Isat): 900mA

Win Source Part Number: 1165124-SRR7045-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7045
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 25 @ 2.52MHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 115mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
Alternative Parts (Cross-Reference): SRR7045-330M.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.15 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR7045-330M,-SRR7045-330MCT,SRR7045-330MTR,-SRR7045-330MTR,SRR7045-330MDKR,-SRR7045-330M-ND,SRR7045-330MCT,SRR7045330M,SRR7045-330M-ND
Base Product Number: SRR7045
Current - Saturation (Isat): 900mA

Buy Now Datasheet
SMD 33UH 1.15A 115MOHM Inductor and Choke - 71-SRR7045-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.15A 115MOHM Inductor and Choke
71-SRR7045-330M
SMD 33UH 1.15A 115MOHM Inductor and Choke 71-SRR7045-330M
FIXED IND 33UH 1.15A 115MOHM SMD Product overview: SRR7045-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.15A, 115MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.15A, 115MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.15A 115MOHM SMD Product overview: SRR7045-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.15A, 115MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.15A, 115MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 33Uh, 1.15A, 20%, Shielded; Inductance Bourns - 57AC3535 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 1.15A, 20%, Shielded; Inductance Bourns
57AC3535
Inductor, 33Uh, 1.15A, 20%, Shielded; Inductance Bourns 57AC3535
INDUCTOR, 33UH, 1.15A, 20%, SHIELDED; Inductance:33µH; RMS Current (Irms):1.15A; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 33UH, 1.15A, 20%, SHIELDED; Inductance:33µH; RMS Current (Irms):1.15A; Inductor Construction:Shielded; Saturation Current (Isat):900mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR7045-330MCT-ND 1165124-SRR7045-330M 71-SRR7045-330M 57AC3535
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 33UH 1.15A 115MOHM Inductor and Choke Inductor, 33Uh, 1.15A, 20%, Shielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - 237-2291-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers