Bourns, Inc. SMD 2.2UH 2.8A 22 MOHM Inductor and Choke SRR7045-2R2M

Description
FIXED IND 2.2UH 2.8A 22 MOHM SMD Product overview: SRR7045-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.8A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.8A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.8A 22 MOHM SMD Product overview: SRR7045-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.8A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.8A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 2.8A 22 MOHM Inductor and Choke - 71-SRR7045-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.8A 22 MOHM Inductor and Choke
71-SRR7045-2R2M
SMD 2.2UH 2.8A 22 MOHM Inductor and Choke 71-SRR7045-2R2M
FIXED IND 2.2UH 2.8A 22 MOHM SMD Product overview: SRR7045-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.8A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.8A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.8A 22 MOHM SMD Product overview: SRR7045-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.8A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.8A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273189-SRR7045-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1273189-SRR7045-2R2M
Win Source Part Number: 1273189-SRR7045-2R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 60MHz Package / Case: Nonstandard DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SRR7045-2R2MCT,1 18-SRR7045-2R2MDKR,1 18-SRR7045-2R2MTR,SR R7045-2R2M Base Product Number: SRR7045 Current - Saturation (Isat): 2.5A

Win Source Part Number: 1273189-SRR7045-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7045
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 60MHz
Package / Case: Nonstandard
DC Resistance (DCR): 22mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRR7045-2R2MCT,118-SRR7045-2R2MDKR,118-SRR7045-2R2MTR,SRR7045-2R2M
Base Product Number: SRR7045
Current - Saturation (Isat): 2.5A

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-2R2MDKR-ND
Fixed Inductors 118-SRR7045-2R2MDKR-ND
2.2µH Shielded Wirewound Inductor 2.8A 22mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.8A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-2R2MCT-ND
Fixed Inductors 118-SRR7045-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 2.8A 22mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.8A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-2R2MTR-ND
Fixed Inductors 118-SRR7045-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 2.8A 22mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.8A 22mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR7045-2R2M 1273189-SRR7045-2R2M 118-SRR7045-2R2MDKR-ND
Product Name SMD 2.2UH 2.8A 22 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details