Bourns, Inc. Fixed Inductors SRR7045-270M

Description
27µH Shielded Wirewound Inductor 1.25A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 1.25A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR7045-270MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-270MDKR-ND
Fixed Inductors SRR7045-270MDKR-ND
27µH Shielded Wirewound Inductor 1.25A 110mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 1.25A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7045-270MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-270MTR-ND
Fixed Inductors SRR7045-270MTR-ND
27µH Shielded Wirewound Inductor 1.25A 110mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 1.25A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7045-270MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-270MCT-ND
Fixed Inductors SRR7045-270MCT-ND
27µH Shielded Wirewound Inductor 1.25A 110mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 1.25A 110mOhm Max Nonstandard

Buy Now Datasheet
SMD 27UH 1.25A 110MOHM Inductor and Choke - 71-SRR7045-270M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 1.25A 110MOHM Inductor and Choke
71-SRR7045-270M
SMD 27UH 1.25A 110MOHM Inductor and Choke 71-SRR7045-270M
FIXED IND 27UH 1.25A 110MOHM SMD Product overview: SRR7045-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.25A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.25A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-270M can be used for catalog matching and distributor lookup.

FIXED IND 27UH 1.25A 110MOHM SMD Product overview: SRR7045-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.25A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.25A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-270M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273188-SRR7045-270M
Inductors, Coils, Chokes - Fixed Inductors 1273188-SRR7045-270M
Win Source Part Number: 1273188-SRR7045-270M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 27 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 25 @ 2.52MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 110mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR7045-270M,SRR7045 -270MTR,SRR7045270M, SRR7045-270MDKR,SRR7 045-270MCT Base Product Number: SRR7045 Current - Saturation (Isat): 1A

Win Source Part Number: 1273188-SRR7045-270M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7045
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 27 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 25 @ 2.52MHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 110mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR7045-270M,SRR7045-270MTR,SRR7045270M,SRR7045-270MDKR,SRR7045-270MCT
Base Product Number: SRR7045
Current - Saturation (Isat): 1A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR7045-270MDKR-ND 71-SRR7045-270M 1273188-SRR7045-270M
Product Name Fixed Inductors SMD 27UH 1.25A 110MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 480mA Inductor and Choke - 71-0402CS-10NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567709 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details