Bourns, Inc. Inductor, Shielded, 220Uh, 360Ma, Smd, Full Reel; Inductance Bourns SRR7045-221M.

Description
INDUCTOR, SHIELDED, 220UH, 360MA, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):450mA; Inductor Construction:Shielde d; Saturation Current (Isat):360mA; Product Range:SRR7045 Series; DC Resistance Max:0.7ohm; Product Length:7mmRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 220UH, 360MA, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):450mA; Inductor Construction:Shielde d; Saturation Current (Isat):360mA; Product Range:SRR7045 Series; DC Resistance Max:0.7ohm; Product Length:7mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 220Uh, 360Ma, Smd, Full Reel; Inductance Bourns - 26AC3980 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 360Ma, Smd, Full Reel; Inductance Bourns
26AC3980
Inductor, Shielded, 220Uh, 360Ma, Smd, Full Reel; Inductance Bourns 26AC3980
INDUCTOR, SHIELDED, 220UH, 360MA, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):450mA; Inductor Construction:Shielde d; Saturation Current (Isat):360mA; Product Range:SRR7045 Series; DC Resistance Max:0.7ohm; Product Length:7mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 360MA, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):450mA; Inductor Construction:Shielded; Saturation Current (Isat):360mA; Product Range:SRR7045 Series; DC Resistance Max:0.7ohm; Product Length:7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC3980
Product Name Inductor, Shielded, 220Uh, 360Ma, Smd, Full Reel; Inductance Bourns
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details
Fixed Inductors - FIT80-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details