Win Source Part Number: 984734-SRR7045-221M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7045
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 44 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 700mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR7045-221MCT,-SRR
Base Product Number: SRR7045
Current - Saturation (Isat): 360mA
FIXED IND 220UH 450MA 700MOHM SM Product overview: SRR7045-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 450MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 450MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-221M can be used for catalog matching and distributor lookup.
220µH Shielded Wirewound Inductor 450mA 700mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 450mA 700mOhm Max Nonstandard
FIXED IND 220UH 640MA 700 MOHM
FIXED IND 220UH 450MA 700MOHM SM
INDUCTOR, SHIELDED, 220UH, 360MA, SMD; Inductance:220µH; RMS Current (Irms):450mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 220UH, 360MA, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):450mA; Inductor Construction:Shielde
POWER INDUCTOR, 220UH, 0.45A, SHIELDED; Inductance:220µH; RMS Current (Irms):450mA; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 984734-SRR7045-221M | 71-SRR7045-221M | 118-SRR7045-221MTR-ND | SRR7045-221M | 87W6065 | 02J3197 | 57AC3534 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 220UH 450MA 700MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, Shielded, 220Uh, 360Ma, Smd; Inductance Bourns | Inductor, Shielded, 220Uh, 360Ma, Smd, Full Reel; Inductance Bourns | Power Inductor, 220Uh, 0.45A, Shielded; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Application | RF Choke |