Bourns, Inc. Fixed Inductors - SRR7045-220M SRR7045-220M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897553-SRR7045-220M Series: SRR7045 Operating Temperature Range: -40°C ~ 125°C Features: 22 µH Shielded Wirewound Inductor 1.5 A 70mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR7045 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR7045-220M, SRR7045-220MDKR, SRR7045-220M-ND, SRR7045-220MCT, SRR7045220M, -SRR7045-220M-ND, -SRR7045-220MCT, SRR7045-220MTR, -SRR7045-220MTR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897553-SRR7045-220M Series: SRR7045 Operating Temperature Range: -40°C ~ 125°C Features: 22 µH Shielded Wirewound Inductor 1.5 A 70mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR7045 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR7045-220M, SRR7045-220MDKR, SRR7045-220M-ND, SRR7045-220MCT, SRR7045220M, -SRR7045-220M-ND, -SRR7045-220MCT, SRR7045-220MTR, -SRR7045-220MTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRR7045-220M
897553-SRR7045-220M
Fixed Inductors - SRR7045-220M 897553-SRR7045-220M
Manufacturer: Bourns Inc. Win Source Part Number: 897553-SRR7045-220M Series: SRR7045 Operating Temperature Range: -40°C ~ 125°C Features: 22 µH Shielded Wirewound Inductor 1.5 A 70mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR7045 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR7045-220M, SRR7045-220MDKR, SRR7045-220M-ND, SRR7045-220MCT, SRR7045220M, -SRR7045-220M-ND, -SRR7045-220MCT, SRR7045-220MTR, -SRR7045-220MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897553-SRR7045-220M
Series: SRR7045
Operating Temperature Range: -40°C ~ 125°C
Features: 22 µH Shielded Wirewound Inductor 1.5 A 70mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR7045
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR7045-220M, SRR7045-220MDKR, SRR7045-220M-ND, SRR7045-220MCT, SRR7045220M, -SRR7045-220M-ND, -SRR7045-220MCT, SRR7045-220MTR, -SRR7045-220MTR

Buy Now Datasheet
Fixed Inductors - SRR7045-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-220MCT-ND
Fixed Inductors SRR7045-220MCT-ND
22µH Shielded Wirewound Inductor 1.5A 70mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.5A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7045-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-220MTR-ND
Fixed Inductors SRR7045-220MTR-ND
22µH Shielded Wirewound Inductor 1.5A 70mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.5A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7045-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-220MDKR-ND
Fixed Inductors SRR7045-220MDKR-ND
22µH Shielded Wirewound Inductor 1.5A 70mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.5A 70mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 1.5A 70 MOHM Inductor and Choke - 71-SRR7045-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.5A 70 MOHM Inductor and Choke
71-SRR7045-220M
SMD 22UH 1.5A 70 MOHM Inductor and Choke 71-SRR7045-220M
FIXED IND 22UH 1.5A 70 MOHM SMD Product overview: SRR7045-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.5A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.5A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.5A 70 MOHM SMD Product overview: SRR7045-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.5A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.5A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR7045-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR7045-220M
Fixed Inductors SRR7045-220M
FIXED IND 22UH 1.5A 70 MOHM SMD

FIXED IND 22UH 1.5A 70 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 1.15A, Smd; Inductance Bourns - 87W6064 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 1.15A, Smd; Inductance Bourns
87W6064
Inductor, Shielded, 22Uh, 1.15A, Smd; Inductance Bourns 87W6064
INDUCTOR, SHIELDED, 22UH, 1.15A, SMD; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.15A; Product Range:SRR7045 Series; Inductor Case / Package:-; DC Resistance Max:0.07ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 1.15A, SMD; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.15A; Product Range:SRR7045 Series; Inductor Case / Package:-; DC Resistance Max:0.07ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 1.15A, Smd, Full Reel; Inductance Bourns - 02J3196 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 1.15A, Smd, Full Reel; Inductance Bourns
02J3196
Inductor, Shielded, 22Uh, 1.15A, Smd, Full Reel; Inductance Bourns 02J3196
INDUCTOR, SHIELDED, 22UH, 1.15A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.15A; Product Range:SRR7045 Series; Inductor Case / Package:-; Product Length:7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 1.15A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.15A; Product Range:SRR7045 Series; Inductor Case / Package:-; Product Length:7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 1.5A Rohs Compliant Bourns - 92AH6108 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 1.5A Rohs Compliant Bourns
92AH6108
Inductor, 22Uh, Shielded, 1.5A Rohs Compliant Bourns 92AH6108
INDUCTOR, 22UH, SHIELDED, 1.5A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SHIELDED, 1.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897553-SRR7045-220M SRR7045-220MCT-ND 71-SRR7045-220M SRR7045-220M 87W6064 02J3196 92AH6108
Product Name Fixed Inductors - SRR7045-220M Fixed Inductors SMD 22UH 1.5A 70 MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 22Uh, 1.15A, Smd; Inductance Bourns Inductor, Shielded, 22Uh, 1.15A, Smd, Full Reel; Inductance Bourns Inductor, 22Uh, Shielded, 1.5A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 100uH 1.1A Inductor and Choke - 71-3631B101LL - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style SMD/SMT
View Details
3 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-4N3 016008C-4N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details