Bourns, Inc. Fixed Inductors SRR7045-1R0M

Description
1µH Shielded Wirewound Inductor 3.5A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 3.5A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR7045-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-1R0MCT-ND
Fixed Inductors SRR7045-1R0MCT-ND
1µH Shielded Wirewound Inductor 3.5A 20mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.5A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7045-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-1R0MDKR-ND
Fixed Inductors SRR7045-1R0MDKR-ND
1µH Shielded Wirewound Inductor 3.5A 20mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.5A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7045-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-1R0MTR-ND
Fixed Inductors SRR7045-1R0MTR-ND
1µH Shielded Wirewound Inductor 3.5A 20mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.5A 20mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR7045-1R0M
897552-SRR7045-1R0M
Fixed Inductors - SRR7045-1R0M 897552-SRR7045-1R0M
Manufacturer: Bourns Inc. Win Source Part Number: 897552-SRR7045-1R0M Series: SRR7045 Operating Temperature Range: -40°C ~ 125°C Features: 1 µH Shielded Wirewound Inductor 3.5 A 20mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR7045 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SRR7045-1R0M-ND, SRR7045-1R0MTR, SRR7045-1R0MDKR, SRR70451R0M, SRR7045-1R0MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897552-SRR7045-1R0M
Series: SRR7045
Operating Temperature Range: -40°C ~ 125°C
Features: 1 µH Shielded Wirewound Inductor 3.5 A 20mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR7045
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SRR7045-1R0M-ND, SRR7045-1R0MTR, SRR7045-1R0MDKR, SRR70451R0M, SRR7045-1R0MCT

Buy Now Datasheet
SMD 1UH 3.5A 20 MOHM Inductor and Choke - 71-SRR7045-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.5A 20 MOHM Inductor and Choke
71-SRR7045-1R0M
SMD 1UH 3.5A 20 MOHM Inductor and Choke 71-SRR7045-1R0M
FIXED IND 1UH 3.5A 20 MOHM SMD Product overview: SRR7045-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.5A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.5A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.5A 20 MOHM SMD Product overview: SRR7045-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.5A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.5A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR7045-1R0M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR7045-1R0M
Fixed Inductors SRR7045-1R0M
FIXED IND 1UH 3.5A 20 MOHM SMD

FIXED IND 1UH 3.5A 20 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR7045-1R0MCT-ND 897552-SRR7045-1R0M 71-SRR7045-1R0M SRR7045-1R0M
Product Name Fixed Inductors Fixed Inductors - SRR7045-1R0M SMD 1UH 3.5A 20 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225203R9KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers