Bourns, Inc. Fixed Inductors SRR7045-151M

Description
150µH Shielded Wirewound Inductor 530mA 480mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 530mA 480mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR7045-151MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-151MTR-ND
Fixed Inductors 118-SRR7045-151MTR-ND
150µH Shielded Wirewound Inductor 530mA 480mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 530mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-151MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-151MCT-ND
Fixed Inductors 118-SRR7045-151MCT-ND
150µH Shielded Wirewound Inductor 530mA 480mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 530mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-151MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-151MDKR-ND
Fixed Inductors 118-SRR7045-151MDKR-ND
FIXED IND 150UH 800MA 480 MOHM

FIXED IND 150UH 800MA 480 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273182-SRR7045-151M
Inductors, Coils, Chokes - Fixed Inductors 1273182-SRR7045-151M
Win Source Part Number: 1273182-SRR7045-151M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR7045 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 51 @ 796kHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 480mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 530 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR7045-151MTR,-SRR7 045-151MCT,SRR7045-1 51M,-SRR7045-151MTR, -SRR7045-151M,SRR704 5151M,SRR7045-151MCT ,-SRR7045-151M Base Product Number: SRR7045 Current - Saturation (Isat): 410mA

Win Source Part Number: 1273182-SRR7045-151M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7045
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 51 @ 796kHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 480mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 530 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR7045-151MTR,-SRR7045-151MCT,SRR7045-151M,-SRR7045-151MTR,-SRR7045-151M,SRR7045151M,SRR7045-151MCT,-SRR7045-151M
Base Product Number: SRR7045
Current - Saturation (Isat): 410mA

Buy Now Datasheet
150UH 530MA 480MOHM Inductor and Choke - 71-SRR7045-151M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 530MA 480MOHM Inductor and Choke
71-SRR7045-151M
150UH 530MA 480MOHM Inductor and Choke 71-SRR7045-151M
FIXED IND 150UH 530MA 480MOHM SM Product overview: SRR7045-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 530MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 530MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-151M can be used for catalog matching and distributor lookup.

FIXED IND 150UH 530MA 480MOHM SM Product overview: SRR7045-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 530MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 530MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-151M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 150Uh, 410Ma, Smd, Full Reel; Inductance Bourns - 02J3195 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 410Ma, Smd, Full Reel; Inductance Bourns
02J3195
Inductor, Shielded, 150Uh, 410Ma, Smd, Full Reel; Inductance Bourns 02J3195
INDUCTOR, SHIELDED, 150UH, 410MA, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):530mA; Inductor Construction:Shielde d; Saturation Current (Isat):410mA; Product Range:SRR7045 Series; Inductor Case / Package:-; Product Width:7mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 410MA, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):530mA; Inductor Construction:Shielded; Saturation Current (Isat):410mA; Product Range:SRR7045 Series; Inductor Case / Package:-; Product Width:7mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 150Uh, 0.53A, Shielded; Inductance Bourns - 57AC3533 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 150Uh, 0.53A, Shielded; Inductance Bourns
57AC3533
Power Inductor, 150Uh, 0.53A, Shielded; Inductance Bourns 57AC3533
POWER INDUCTOR, 150UH, 0.53A, SHIELDED; Inductance:150µH; RMS Current (Irms):530mA; Inductor Construction:Shielde d; Saturation Current (Isat):410mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 150UH, 0.53A, SHIELDED; Inductance:150µH; RMS Current (Irms):530mA; Inductor Construction:Shielded; Saturation Current (Isat):410mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 150Uh, 410Ma, Smd; Inductance Bourns - 87W6063 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 410Ma, Smd; Inductance Bourns
87W6063
Inductor, Shielded, 150Uh, 410Ma, Smd; Inductance Bourns 87W6063
INDUCTOR, SHIELDED, 150UH, 410MA, SMD; Inductance:150µH; RMS Current (Irms):530mA; Inductor Construction:Shielde d; Saturation Current (Isat):410mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; Q Factor:51 RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 410MA, SMD; Inductance:150µH; RMS Current (Irms):530mA; Inductor Construction:Shielded; Saturation Current (Isat):410mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; Q Factor:51 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR7045-151MTR-ND 1273182-SRR7045-151M 71-SRR7045-151M 02J3195 57AC3533 87W6063
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 150UH 530MA 480MOHM Inductor and Choke Inductor, Shielded, 150Uh, 410Ma, Smd, Full Reel; Inductance Bourns Power Inductor, 150Uh, 0.53A, Shielded; Inductance Bourns Inductor, Shielded, 150Uh, 410Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176637-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-9N1 0201CT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details