Bourns, Inc. Fixed Inductors SRR7045-150M

Description
15µH Shielded Wirewound Inductor 1.6A 62mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.6A 62mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR7045-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-150MTR-ND
Fixed Inductors SRR7045-150MTR-ND
15µH Shielded Wirewound Inductor 1.6A 62mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.6A 62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7045-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-150MCT-ND
Fixed Inductors SRR7045-150MCT-ND
15µH Shielded Wirewound Inductor 1.6A 62mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.6A 62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7045-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-150MDKR-ND
Fixed Inductors SRR7045-150MDKR-ND
15µH Shielded Wirewound Inductor 1.6A 62mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.6A 62mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 15Uh, 1.35A, Smd, Full Reel; Inductance Bourns - 02J3194 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 1.35A, Smd, Full Reel; Inductance Bourns
02J3194
Inductor, Shielded, 15Uh, 1.35A, Smd, Full Reel; Inductance Bourns 02J3194
INDUCTOR, SHIELDED, 15UH, 1.35A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.35A; Product Range:SRR7045 Series; Inductor Case / Package:-; Product Length:7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 1.35A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.35A; Product Range:SRR7045 Series; Inductor Case / Package:-; Product Length:7mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 15Uh, 1.35A, Smd; Inductance Bourns - 87W6062 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 1.35A, Smd; Inductance Bourns
87W6062
Inductor, Shielded, 15Uh, 1.35A, Smd; Inductance Bourns 87W6062
INDUCTOR, SHIELDED, 15UH, 1.35A, SMD; Inductance:15µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.35A; Product Range:SRR7045 Series; Inductor Case / Package:-; DC Resistance Max:0.062ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 1.35A, SMD; Inductance:15µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.35A; Product Range:SRR7045 Series; Inductor Case / Package:-; DC Resistance Max:0.062ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR7045-150MTR-ND 02J3194 87W6062
Product Name Fixed Inductors Inductor, Shielded, 15Uh, 1.35A, Smd, Full Reel; Inductance Bourns Inductor, Shielded, 15Uh, 1.35A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details