Win Source Part Number: 1273192-SRR7032-680M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7032
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 22 @ 2.52MHz
Frequency - Self Resonant: 16MHz
Package / Case: Nonstandard
DC Resistance (DCR): 380mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR7032-680MCT,SRR70
Base Product Number: SRR7032
Current - Saturation (Isat): 700mA
68µH Shielded Wirewound Inductor 600mA 380mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 600mA 380mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 600mA 380mOhm Max Nonstandard
FIXED IND 68UH 600MA 380MOHM SMD Product overview: SRR7032-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 600MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 600MA, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7032-680M can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, SRR7032 Series, 68 H, 20%, Shielded, 0.38 ohm, 600 mA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273192-SRR7032-680M | SRR7032-680MCT-ND | 71-SRR7032-680M | 02J3189 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 68UH 600MA 380MOHM Inductor and Choke | Surface Mount Power Inductor, Srr7032 Series, 68 H, 20%, Shielded, 0.38 Ohm, 600 Ma Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke |