Bourns, Inc. Fixed Inductors SRR7032-331M

Description
330µH Shielded Wirewound Inductor 220mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 220mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR7032-331MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7032-331MCT-ND
Fixed Inductors SRR7032-331MCT-ND
330µH Shielded Wirewound Inductor 220mA 1.9Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 220mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7032-331MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7032-331MTR-ND
Fixed Inductors SRR7032-331MTR-ND
330µH Shielded Wirewound Inductor 220mA 1.9Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 220mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7032-331MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7032-331MDKR-ND
Fixed Inductors SRR7032-331MDKR-ND
330µH Shielded Wirewound Inductor 220mA 1.9Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 220mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srr7032 Series, 330 H, 20%, Shielded, 1.9 Ohm, 220 Ma Rohs Compliant Bourns - 06X7973 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr7032 Series, 330 H, 20%, Shielded, 1.9 Ohm, 220 Ma Rohs Compliant Bourns
06X7973
Surface Mount Power Inductor, Srr7032 Series, 330 H, 20%, Shielded, 1.9 Ohm, 220 Ma Rohs Compliant Bourns 06X7973
Surface Mount Power Inductor, SRR7032 Series, 330 H, 20%, Shielded, 1.9 ohm, 220 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR7032 Series, 330 H, 20%, Shielded, 1.9 ohm, 220 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR7032-331MCT-ND 06X7973
Product Name Fixed Inductors Surface Mount Power Inductor, Srr7032 Series, 330 H, 20%, Shielded, 1.9 Ohm, 220 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details