Bourns, Inc. Fixed Inductors SRR7032-330M

Description
33µH Shielded Wirewound Inductor 760mA 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 760mA 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR7032-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7032-330MTR-ND
Fixed Inductors SRR7032-330MTR-ND
33µH Shielded Wirewound Inductor 760mA 200mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 760mA 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7032-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7032-330MCT-ND
Fixed Inductors SRR7032-330MCT-ND
33µH Shielded Wirewound Inductor 760mA 200mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 760mA 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7032-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7032-330MDKR-ND
Fixed Inductors SRR7032-330MDKR-ND
33µH Shielded Wirewound Inductor 760mA 200mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 760mA 200mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srr7032 Series, 33 H, 20%, Shielded, 0.2 Ohm, 760 Ma Rohs Compliant Bourns - 06X7972 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr7032 Series, 33 H, 20%, Shielded, 0.2 Ohm, 760 Ma Rohs Compliant Bourns
06X7972
Surface Mount Power Inductor, Srr7032 Series, 33 H, 20%, Shielded, 0.2 Ohm, 760 Ma Rohs Compliant Bourns 06X7972
Surface Mount Power Inductor, SRR7032 Series, 33 H, 20%, Shielded, 0.2 ohm, 760 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR7032 Series, 33 H, 20%, Shielded, 0.2 ohm, 760 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR7032-330MTR-ND 06X7972
Product Name Fixed Inductors Surface Mount Power Inductor, Srr7032 Series, 33 H, 20%, Shielded, 0.2 Ohm, 760 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-12N 0201DS-12NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details