FIXED IND 1MH 150MA 5.4 OHM SMD Product overview: SRR7032-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 150MA, 5.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 150MA, 5.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7032-102M can be used for catalog matching and distributor lookup.
1mH Shielded Wirewound Inductor 150mA 5.4Ohm Max Nonstandard
1mH Shielded Wirewound Inductor 150mA 5.4Ohm Max Nonstandard
1mH Shielded Wirewound Inductor 150mA 5.4Ohm Max Nonstandard
Win Source Part Number: 1273198-SRR7032-102M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7032
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 mH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 120 @ 252kHz
Frequency - Self Resonant: 3.1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5.4Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR7032-102M,SRR703
Base Product Number: SRR7032
Current - Saturation (Isat): 140mA
INDUCTOR, SHIELDED, 1MH, 140MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):150mA; Inductor Construction:Shielde
Surface Mount Power Inductor, SRR7032 Series, 1 mH, 20%, Shielded, 5.4 ohm, 150 mA RoHS Compliant: Yes
INDUCTOR, SHIELDED, 1MH, 140MA, SMD; Inductance:1mH; RMS Current (Irms):150mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR7032-102M | SRR7032-102MTR-ND | 1273198-SRR7032-102M | 7272126 | 7272126P | 02J3177 | 06X7965 | 87W6057 |
| Product Name | SMD 1MH 150MA 5.4 OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, Shielded, 1Mh, 140Ma, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Srr7032 Series, 1 Mh, 20%, Shielded, 5.4 Ohm, 150 Ma Rohs Compliant Bourns | Inductor, Shielded, 1Mh, 140Ma, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound | |||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||||
| Inductance Range | 1000 microH | 1000 microH | 1000 microH | 1000 microH | 1000 microH | 1000 microH |