100µH Shielded Wirewound Inductor 450mA 540mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 450mA 540mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 450mA 540mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1258847-SRR7032-101M
Series: SRR7032
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 450mA
Shielding: Shielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 500mA
Q @ Freq: 28 @ 796kHz
Frequency - Self Resonant: 12MHz
Test Frequency: 100kHz
Size: 0.276" L x 0.276" W (7.00mm x 7.00mm)
Family Name: Taxonomy Path
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 540 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.134" (3.40mm)
Alternative Parts (Cross-Reference): 646CY-101M=P3; 45104C; SLF0730T-101M-HF;
Introduction Date: August 26, 2003
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
FIXED IND 100UH 450MA 540MOHM SM Product overview: SRR7032-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 450MA, 540MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 450MA, 540MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7032-101M can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, SRR7032 Series, 100 H, 20%, Shielded, 0.54 ohm, 450 mA RoHS Compliant: Yes
INDUCTOR, 100UH, SHIELDED, 0.45A; Inductance:100µH; RMS Current (Irms):450mA; Inductor Construction:Shielde
INDUCTOR, 100UH, SHIELDED, 0.45A; Inductance:100µH; RMS Current (Irms):450mA; Inductor Construction:Shielde
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7272117 | SRR7032-101MTR-ND | 1258847-SRR7032-101M | 71-SRR7032-101M | 06X7964 | 02J3176 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Fixed Inductors - SRR7032-101M | 100UH 450MA 540MOHM Inductor and Choke | Surface Mount Power Inductor, Srr7032 Series, 100 H, 20%, Shielded, 0.54 Ohm, 450 Ma Rohs Compliant Bourns | Inductor, 100Uh, Shielded, 0.45A; Inductance Bourns |
| Technology | Wirewound | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | ||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 7032 |