Bourns, Inc. SMD 6.8UH 1.2A 65 MOHM Inductor and Choke SRR6603-6R8ML

Description
FIXED IND 6.8UH 1.2A 65 MOHM SMD Product overview: SRR6603-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.2A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.2A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-6R8ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 1.2A 65 MOHM SMD Product overview: SRR6603-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.2A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.2A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-6R8ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 1.2A 65 MOHM Inductor and Choke - 71-SRR6603-6R8ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1.2A 65 MOHM Inductor and Choke
71-SRR6603-6R8ML
SMD 6.8UH 1.2A 65 MOHM Inductor and Choke 71-SRR6603-6R8ML
FIXED IND 6.8UH 1.2A 65 MOHM SMD Product overview: SRR6603-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.2A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.2A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-6R8ML can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.2A 65 MOHM SMD Product overview: SRR6603-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.2A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.2A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-6R8ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRR6603-6R8MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6603-6R8MLCT-ND
Fixed Inductors 118-SRR6603-6R8MLCT-ND
6.8µH Shielded Wirewound Inductor 1.2A 65mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.2A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR6603-6R8MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6603-6R8MLTR-ND
Fixed Inductors 118-SRR6603-6R8MLTR-ND
6.8µH Shielded Wirewound Inductor 1.2A 65mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.2A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR6603-6R8MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 1.2A 65 MOHM SMD

FIXED IND 6.8UH 1.2A 65 MOHM SMD

Buy Now Datasheet
Inductor, 6.8Uh, Shielded, 1.2A; Inductance Bourns - 61J9154 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 1.2A; Inductance Bourns
61J9154
Inductor, 6.8Uh, Shielded, 1.2A; Inductance Bourns 61J9154
INDUCTOR, 6.8UH, SHIELDED, 1.2A; Inductance:6.8µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):580mA; Product Range:SRR6603 Series; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 1.2A; Inductance:6.8µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):580mA; Product Range:SRR6603 Series; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srr6603 Series, 6.8 H, 20%, Shielded, 0.065 Ohm, 1.2 A Rohs Compliant Bourns - 06X7959 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr6603 Series, 6.8 H, 20%, Shielded, 0.065 Ohm, 1.2 A Rohs Compliant Bourns
06X7959
Surface Mount Power Inductor, Srr6603 Series, 6.8 H, 20%, Shielded, 0.065 Ohm, 1.2 A Rohs Compliant Bourns 06X7959
Surface Mount Power Inductor, SRR6603 Series, 6.8 H, 20%, Shielded, 0.065 ohm, 1.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR6603 Series, 6.8 H, 20%, Shielded, 0.065 ohm, 1.2 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, Shielded, 1.2A; Inductance Bourns - 33AK4629 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 1.2A; Inductance Bourns
33AK4629
Inductor, 6.8Uh, Shielded, 1.2A; Inductance Bourns 33AK4629
INDUCTOR, 6.8UH, SHIELDED, 1.2A; Inductance:6.8µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):580mA; Product Range:SRR6603 Series; Power Inductor Case:6.6mm x 4.4mm x 3mm RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 1.2A; Inductance:6.8µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):580mA; Product Range:SRR6603 Series; Power Inductor Case:6.6mm x 4.4mm x 3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR6603-6R8ML 118-SRR6603-6R8MLCT-ND 61J9154 06X7959 33AK4629
Product Name SMD 6.8UH 1.2A 65 MOHM Inductor and Choke Fixed Inductors Inductor, 6.8Uh, Shielded, 1.2A; Inductance Bourns Surface Mount Power Inductor, Srr6603 Series, 6.8 H, 20%, Shielded, 0.065 Ohm, 1.2 A Rohs Compliant Bourns Inductor, 6.8Uh, Shielded, 1.2A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2-2176797-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details