Bourns, Inc. Fixed Inductors SRR6603-682ML

Description
6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard
Request a Quote Datasheet
Description
6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR6603-682MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6603-682MLTR-ND
Fixed Inductors SRR6603-682MLTR-ND
6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard

6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6603-682MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6603-682MLCT-ND
Fixed Inductors SRR6603-682MLCT-ND
6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard

6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6603-682MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6603-682MLDKR-ND
Fixed Inductors SRR6603-682MLDKR-ND
6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard

6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
998872-SRR6603-682ML
Inductors, Coils, Chokes - Fixed Inductors 998872-SRR6603-682ML
Win Source Part Number: 998872-SRR6603-682ML Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6603 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 6.8 mH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 50 @ 100kHz Frequency - Self Resonant: 1MHz Package / Case: Nonstandard DC Resistance (DCR): 25Ohm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR6603-682MLDKR,SRR 6603-682MLCT,-SRR660 3-682ML-ND,SRR6603-6 82ML-ND,-SRR6603-682 MLTR,SRR6603-682MLTR ,-SRR6603-682ML,SRR6 603682ML,-SRR6603-68 2MLCT Base Product Number: SRR6603 Current - Saturation (Isat): 19mA

Win Source Part Number: 998872-SRR6603-682ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 mH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 50 @ 100kHz
Frequency - Self Resonant: 1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 25Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR6603-682MLDKR,SRR6603-682MLCT,-SRR6603-682ML-ND,SRR6603-682ML-ND,-SRR6603-682MLTR,SRR6603-682MLTR,-SRR6603-682ML,SRR6603682ML,-SRR6603-682MLCT
Base Product Number: SRR6603
Current - Saturation (Isat): 19mA

Buy Now Datasheet
SMD 6.8MH 40MA 25 OHM Inductor and Choke - 71-SRR6603-682ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8MH 40MA 25 OHM Inductor and Choke
71-SRR6603-682ML
SMD 6.8MH 40MA 25 OHM Inductor and Choke 71-SRR6603-682ML
FIXED IND 6.8MH 40MA 25 OHM SMD Product overview: SRR6603-682ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8MH, 40MA, 25 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8MH, 40MA, 25 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-682ML can be used for catalog matching and distributor lookup.

FIXED IND 6.8MH 40MA 25 OHM SMD Product overview: SRR6603-682ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8MH, 40MA, 25 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8MH, 40MA, 25 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-682ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR6603-682MLTR-ND 998872-SRR6603-682ML 71-SRR6603-682ML
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 6.8MH 40MA 25 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - 2176635-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers