68µH Shielded Wirewound Inductor 400mA 290mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 400mA 290mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 400mA 290mOhm Max Nonstandard
Surface Mount Power Inductor, SRR6603 Series, 68 H, 20%, Shielded, 0.29 ohm, 400 mA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR6603-680MLCT-ND | 06X7960 |
| Product Name | Fixed Inductors | Surface Mount Power Inductor, Srr6603 Series, 68 H, 20%, Shielded, 0.29 Ohm, 400 Ma Rohs Compliant Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |