The Bourns SRR6603-4R7ML is a shielded inductor with an inductance of 4.7 µH and a rated current of 0.58 A. It features a tolerance of ±20% and a maximum DC resistance of 0.06 ohms. The inductor is designed for applications such as DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, and car radios. It operates within a temperature range of -55 °C to +125 °C and is compliant with RoHS standards. The inductor is packaged in reels of 600 pieces, making it suitable for high-volume production.
4.7µH Shielded Wirewound Inductor 1.4A 60mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 1.4A 60mOhm Max Nonstandard
FIXED IND 4.7UH 1.4A 60 MOHM SMD
FIXED IND 4.7UH 1.4A 60 MOHM SMD Product overview: SRR6603-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-4R7ML can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 897550-SRR6603-4R7ML
Series: SRR6603
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µH Shielded Wirewound Inductor 1.4 A 60mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR6603
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR6603-4R7ML, SRR66034R7ML, SRR6603-4R7MLCT, -SRR6603-4R7ML-ND, SRR6603-4R7ML-ND, SRR6603-4R7MLTR, -SRR6603-4R7MLTR, -SRR6603-4R7MLCT
INDUCTOR, SHIELDED, 4.7UH, 0.58A, 20%; Inductance:4.7µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRR6603-4R7MLCT-ND | 71-SRR6603-4R7ML | 897550-SRR6603-4R7ML | 78Y5657 |
| Product Name | Fixed Inductors | SMD 4.7UH 1.4A 60 MOHM Inductor and Choke | Fixed Inductors - SRR6603-4R7ML | Inductor, Shielded, 4.7Uh, 0.58A, 20%; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |