Bourns, Inc. Fixed Inductors SRR6603-472ML

Description
4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR6603-472MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6603-472MLDKR-ND
Fixed Inductors SRR6603-472MLDKR-ND
4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard

4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6603-472MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6603-472MLCT-ND
Fixed Inductors SRR6603-472MLCT-ND
4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard

4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6603-472MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6603-472MLTR-ND
Fixed Inductors SRR6603-472MLTR-ND
4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard

4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srr6603 Series, 4.7 Mh, 20%, Shielded, 13.9 Ohm, 60 Ma Rohs Compliant Bourns - 06X7958 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr6603 Series, 4.7 Mh, 20%, Shielded, 13.9 Ohm, 60 Ma Rohs Compliant Bourns
06X7958
Surface Mount Power Inductor, Srr6603 Series, 4.7 Mh, 20%, Shielded, 13.9 Ohm, 60 Ma Rohs Compliant Bourns 06X7958
Surface Mount Power Inductor, SRR6603 Series, 4.7 mH, 20%, Shielded, 13.9 ohm, 60 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR6603 Series, 4.7 mH, 20%, Shielded, 13.9 ohm, 60 mA RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 4.7Mh, 0.06A, 20%; Inductance Bourns - 71AC4857 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Mh, 0.06A, 20%; Inductance Bourns
71AC4857
Inductor, Shielded, 4.7Mh, 0.06A, 20%; Inductance Bourns 71AC4857
INDUCTOR, SHIELDED, 4.7MH, 0.06A, 20%; Inductance:4.7mH; RMS Current (Irms):60mA; Inductor Construction:Shielde d; Saturation Current (Isat):21mA; Product Range:SRR6603 Series; DC Resistance Max:13.9ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7MH, 0.06A, 20%; Inductance:4.7mH; RMS Current (Irms):60mA; Inductor Construction:Shielded; Saturation Current (Isat):21mA; Product Range:SRR6603 Series; DC Resistance Max:13.9ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR6603-472MLDKR-ND 06X7958 71AC4857
Product Name Fixed Inductors Surface Mount Power Inductor, Srr6603 Series, 4.7 Mh, 20%, Shielded, 13.9 Ohm, 60 Ma Rohs Compliant Bourns Inductor, Shielded, 4.7Mh, 0.06A, 20%; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Surface Mount Inductors - 1670298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details