3.3mH Shielded Wirewound Inductor 80mA 11Ohm Max Nonstandard
3.3mH Shielded Wirewound Inductor 80mA 11Ohm Max Nonstandard
3.3mH Shielded Wirewound Inductor 80mA 11Ohm Max Nonstandard
Win Source Part Number: 1273206-SRR6603-332M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 mH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 50 @ 100kHz
Frequency - Self Resonant: 1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 11Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 80 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR6603-332MLDKR,-SR
Base Product Number: SRR6603
Current - Saturation (Isat): 24mA
FIXED IND 3.3MH 80MA 11 OHM SMD Product overview: SRR6603-332ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3MH, 80MA, 11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3MH, 80MA, 11 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-332ML can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, SRR6603 Series, 3.3 mH, 20%, Shielded, 11 ohm, 80 mA RoHS Compliant: Yes
Surface Mount Power Inductor, SRR6603 Series, 3.3 mH, 20%, Shielded, 11 ohm, 80 mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR6603-332MLTR-ND | 1273206-SRR6603-332ML | 71-SRR6603-332ML | 06X7954 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 3.3MH 80MA 11 OHM Inductor and Choke | Surface Mount Power Inductor, Srr6603 Series, 3.3 Mh, 20%, Shielded, 11 Ohm, 80 Ma Rohs Compliant Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |