Bourns, Inc. SMD 2.2UH 1.8A 50 MOHM Inductor and Choke SRR6603-2R2ML

Description
FIXED IND 2.2UH 1.8A 50 MOHM SMD Product overview: SRR6603-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.8A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.8A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-2R2ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.8A 50 MOHM SMD Product overview: SRR6603-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.8A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.8A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-2R2ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.8A 50 MOHM Inductor and Choke - 71-SRR6603-2R2ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.8A 50 MOHM Inductor and Choke
71-SRR6603-2R2ML
SMD 2.2UH 1.8A 50 MOHM Inductor and Choke 71-SRR6603-2R2ML
FIXED IND 2.2UH 1.8A 50 MOHM SMD Product overview: SRR6603-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.8A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.8A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-2R2ML can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.8A 50 MOHM SMD Product overview: SRR6603-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.8A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.8A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-2R2ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR6603-2R2ML
1258845-SRR6603-2R2ML
Fixed Inductors - SRR6603-2R2ML 1258845-SRR6603-2R2ML
Manufacturer: Bourns Inc. Win Source Part Number: 1258845-SRR6603-2R2M L Series: SRR6603 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 1.8A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 920mA Q @ Freq: 40 @ 200kHz Frequency - Self Resonant: 120MHz Test Frequency: 100kHz Size: 0.260" L x 0.173" W (6.60mm x 4.40mm) Family Name: SRR6603 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 50 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): P0770.222NL; HM71-102R2; ASPI-0403S-2R2M; Introduction Date: April 09, 2003 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1258845-SRR6603-2R2ML
Series: SRR6603
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 1.8A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 920mA
Q @ Freq: 40 @ 200kHz
Frequency - Self Resonant: 120MHz
Test Frequency: 100kHz
Size: 0.260" L x 0.173" W (6.60mm x 4.40mm)
Family Name: SRR6603
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 50 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): P0770.222NL; HM71-102R2; ASPI-0403S-2R2M;
Introduction Date: April 09, 2003
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 118-SRR6603-2R2MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 1.8A 50 MOHM SMD

FIXED IND 2.2UH 1.8A 50 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR6603-2R2MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6603-2R2MLTR-ND
Fixed Inductors 118-SRR6603-2R2MLTR-ND
2.2µH Shielded Wirewound Inductor 1.8A 50mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.8A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR6603-2R2MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6603-2R2MLCT-ND
Fixed Inductors 118-SRR6603-2R2MLCT-ND
2.2µH Shielded Wirewound Inductor 1.8A 50mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.8A 50mOhm Max Nonstandard

Buy Now Datasheet
Inductor,ferrite,2.2Uh,20+% Tol,20-% Tol,2617-Case Rohs Compliant Bourns - 61J9143 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,2.2Uh,20+% Tol,20-% Tol,2617-Case Rohs Compliant Bourns
61J9143
Inductor,ferrite,2.2Uh,20+% Tol,20-% Tol,2617-Case Rohs Compliant Bourns 61J9143
Inductor,Ferrite,2.2 uH,20+% Tol,20-% Tol,2617-Case RoHS Compliant: Yes

Inductor,Ferrite,2.2uH,20+% Tol,20-% Tol,2617-Case RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr6603 Series, 2.2 H, 20%, Shielded, 0.05 Ohm, 1.8 A Rohs Compliant Bourns - 06X7947 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr6603 Series, 2.2 H, 20%, Shielded, 0.05 Ohm, 1.8 A Rohs Compliant Bourns
06X7947
Surface Mount Power Inductor, Srr6603 Series, 2.2 H, 20%, Shielded, 0.05 Ohm, 1.8 A Rohs Compliant Bourns 06X7947
Surface Mount Power Inductor, SRR6603 Series, 2.2 H, 20%, Shielded, 0.05 ohm, 1.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR6603 Series, 2.2 H, 20%, Shielded, 0.05 ohm, 1.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR6603-2R2ML 1258845-SRR6603-2R2ML 118-SRR6603-2R2MLDKR-ND 61J9143 06X7947
Product Name SMD 2.2UH 1.8A 50 MOHM Inductor and Choke Fixed Inductors - SRR6603-2R2ML Fixed Inductors Inductor,ferrite,2.2Uh,20+% Tol,20-% Tol,2617-Case Rohs Compliant Bourns Surface Mount Power Inductor, Srr6603 Series, 2.2 H, 20%, Shielded, 0.05 Ohm, 1.8 A Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details