Bourns, Inc. SMD 22UH 700MA 110MOHM Inductor and Choke SRR6603-220ML

Description
FIXED IND 22UH 700MA 110MOHM SMD Product overview: SRR6603-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 700MA, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 700MA, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-220ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 700MA 110MOHM SMD Product overview: SRR6603-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 700MA, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 700MA, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-220ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 700MA 110MOHM Inductor and Choke - 71-SRR6603-220ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 700MA 110MOHM Inductor and Choke
71-SRR6603-220ML
SMD 22UH 700MA 110MOHM Inductor and Choke 71-SRR6603-220ML
FIXED IND 22UH 700MA 110MOHM SMD Product overview: SRR6603-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 700MA, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 700MA, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-220ML can be used for catalog matching and distributor lookup.

FIXED IND 22UH 700MA 110MOHM SMD Product overview: SRR6603-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 700MA, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 700MA, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-220ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR6603-220MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6603-220MLCT-ND
Fixed Inductors SRR6603-220MLCT-ND
22µH Shielded Wirewound Inductor 700mA 110mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 700mA 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6603-220MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6603-220MLTR-ND
Fixed Inductors SRR6603-220MLTR-ND
22µH Shielded Wirewound Inductor 700mA 110mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 700mA 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6603-220MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6603-220MLDKR-ND
Fixed Inductors SRR6603-220MLDKR-ND
22µH Shielded Wirewound Inductor 700mA 110mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 700mA 110mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR6603-220ML
897549-SRR6603-220ML
Fixed Inductors - SRR6603-220ML 897549-SRR6603-220ML
Manufacturer: Bourns Inc. Win Source Part Number: 897549-SRR6603-220ML Series: SRR6603 Operating Temperature Range: -55°C ~ 125°C Features: 22 µH Shielded Wirewound Inductor 700 mA 110mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR6603 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR6603220ML, SRR6603-220MLCT, -SRR6603-220ML-ND, -SRR6603-220MLCT, SRR6603-220ML-ND, -SRR6603-220MLTR, SRR6603-220MLDKR, SRR6603-220MLTR, -SRR6603-220ML

Manufacturer: Bourns Inc.
Win Source Part Number: 897549-SRR6603-220ML
Series: SRR6603
Operating Temperature Range: -55°C ~ 125°C
Features: 22 µH Shielded Wirewound Inductor 700 mA 110mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR6603
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR6603220ML, SRR6603-220MLCT, -SRR6603-220ML-ND, -SRR6603-220MLCT, SRR6603-220ML-ND, -SRR6603-220MLTR, SRR6603-220MLDKR, SRR6603-220MLTR, -SRR6603-220ML

Buy Now Datasheet
Inductor, Shielded, 22Uh, 0.7A, 20%; Inductance Bourns - 71AC4855 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 0.7A, 20%; Inductance Bourns
71AC4855
Inductor, Shielded, 22Uh, 0.7A, 20%; Inductance Bourns 71AC4855
INDUCTOR, SHIELDED, 22UH, 0.7A, 20%; Inductance:22µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):300mA; Product Range:SRR6603 Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 0.7A, 20%; Inductance:22µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):300mA; Product Range:SRR6603 Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR6603-220ML SRR6603-220MLCT-ND 897549-SRR6603-220ML 71AC4855
Product Name SMD 22UH 700MA 110MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRR6603-220ML Inductor, Shielded, 22Uh, 0.7A, 20%; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5723-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CME2425-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details