Bourns, Inc. Fixed Inductors SRR6603-1R5ML

Description
FIXED IND 1.5UH 2.8A 45 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.8A 45 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR6603-1R5MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 2.8A 45 MOHM SMD

FIXED IND 1.5UH 2.8A 45 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR6603-1R5MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6603-1R5MLCT-ND
Fixed Inductors 118-SRR6603-1R5MLCT-ND
1.5µH Shielded Wirewound Inductor 2.8A 45mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.8A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR6603-1R5MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR6603-1R5MLTR-ND
Fixed Inductors 118-SRR6603-1R5MLTR-ND
1.5µH Shielded Wirewound Inductor 2.8A 45mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.8A 45mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5UH 2.8A 45 MOHM Inductor and Choke - 71-SRR6603-1R5ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.8A 45 MOHM Inductor and Choke
71-SRR6603-1R5ML
SMD 1.5UH 2.8A 45 MOHM Inductor and Choke 71-SRR6603-1R5ML
FIXED IND 1.5UH 2.8A 45 MOHM SMD Product overview: SRR6603-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.8A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.8A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-1R5ML can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.8A 45 MOHM SMD Product overview: SRR6603-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.8A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.8A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-1R5ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273203-SRR6603-1R5ML
Inductors, Coils, Chokes - Fixed Inductors 1273203-SRR6603-1R5ML
Win Source Part Number: 1273203-SRR6603-1R5M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6603 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 30 @ 200kHz Frequency - Self Resonant: 125MHz Package / Case: Nonstandard DC Resistance (DCR): 45mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR66031R5ML,-SRR660 3-1R5MLTR,SRR6603-1R 5ML,-SRR6603-1R5ML,- SRR6603-1R5MLCT,SRR6 603-1R5MLCT,SRR6603- 1R5MLTR,-SRR6603-1R5 ML Base Product Number: SRR6603 Current - Saturation (Isat): 930mA

Win Source Part Number: 1273203-SRR6603-1R5ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 30 @ 200kHz
Frequency - Self Resonant: 125MHz
Package / Case: Nonstandard
DC Resistance (DCR): 45mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR66031R5ML,-SRR6603-1R5MLTR,SRR6603-1R5ML,-SRR6603-1R5ML,-SRR6603-1R5MLCT,SRR6603-1R5MLCT,SRR6603-1R5MLTR,-SRR6603-1R5ML
Base Product Number: SRR6603
Current - Saturation (Isat): 930mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR6603-1R5MLDKR-ND 71-SRR6603-1R5ML 1273203-SRR6603-1R5ML
Product Name Fixed Inductors SMD 1.5UH 2.8A 45 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567677 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details