Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR6603-152ML

Description
Win Source Part Number: 1273208-SRR6603-152M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6603 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 mH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 50 @ 100kHz Frequency - Self Resonant: 2MHz Package / Case: Nonstandard DC Resistance (DCR): 4.2Ohm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 120 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: -SRR6603-152ML,-SRR6 603-152MLTR,SRR6603- 152ML,SRR6603-152MLC T,-SRR6603-152MLCT,S RR6603-152MLTR,SRR66 03152ML,-SRR6603-152 ML,SRR6603-152MLDKR Base Product Number: SRR6603 Current - Saturation (Isat): 35mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273208-SRR6603-152M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6603 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 mH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 50 @ 100kHz Frequency - Self Resonant: 2MHz Package / Case: Nonstandard DC Resistance (DCR): 4.2Ohm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 120 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: -SRR6603-152ML,-SRR6 603-152MLTR,SRR6603- 152ML,SRR6603-152MLC T,-SRR6603-152MLCT,S RR6603-152MLTR,SRR66 03152ML,-SRR6603-152 ML,SRR6603-152MLDKR Base Product Number: SRR6603 Current - Saturation (Isat): 35mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273208-SRR6603-152ML
Inductors, Coils, Chokes - Fixed Inductors 1273208-SRR6603-152ML
Win Source Part Number: 1273208-SRR6603-152M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR6603 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 mH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 50 @ 100kHz Frequency - Self Resonant: 2MHz Package / Case: Nonstandard DC Resistance (DCR): 4.2Ohm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 120 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: -SRR6603-152ML,-SRR6 603-152MLTR,SRR6603- 152ML,SRR6603-152MLC T,-SRR6603-152MLCT,S RR6603-152MLTR,SRR66 03152ML,-SRR6603-152 ML,SRR6603-152MLDKR Base Product Number: SRR6603 Current - Saturation (Isat): 35mA

Win Source Part Number: 1273208-SRR6603-152ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 mH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 50 @ 100kHz
Frequency - Self Resonant: 2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.2Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 120 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: -SRR6603-152ML,-SRR6603-152MLTR,SRR6603-152ML,SRR6603-152MLCT,-SRR6603-152MLCT,SRR6603-152MLTR,SRR6603152ML,-SRR6603-152ML,SRR6603-152MLDKR
Base Product Number: SRR6603
Current - Saturation (Isat): 35mA

Buy Now Datasheet
Fixed Inductors - SRR6603-152MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6603-152MLDKR-ND
Fixed Inductors SRR6603-152MLDKR-ND
1.5mH Shielded Wirewound Inductor 120mA 4.2Ohm Max Nonstandard

1.5mH Shielded Wirewound Inductor 120mA 4.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6603-152MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6603-152MLCT-ND
Fixed Inductors SRR6603-152MLCT-ND
1.5mH Shielded Wirewound Inductor 120mA 4.2Ohm Max Nonstandard

1.5mH Shielded Wirewound Inductor 120mA 4.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR6603-152MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR6603-152MLTR-ND
Fixed Inductors SRR6603-152MLTR-ND
1.5mH Shielded Wirewound Inductor 120mA 4.2Ohm Max Nonstandard

1.5mH Shielded Wirewound Inductor 120mA 4.2Ohm Max Nonstandard

Buy Now Datasheet
SMD 1.5MH 120MA 4.2OHM Inductor and Choke - 71-SRR6603-152ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5MH 120MA 4.2OHM Inductor and Choke
71-SRR6603-152ML
SMD 1.5MH 120MA 4.2OHM Inductor and Choke 71-SRR6603-152ML
FIXED IND 1.5MH 120MA 4.2OHM SMD Product overview: SRR6603-152ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 120MA, 4.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 120MA, 4.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-152ML can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 120MA 4.2OHM SMD Product overview: SRR6603-152ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 120MA, 4.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 120MA, 4.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-152ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr6603 Series, 1.5 Mh, 20%, Shielded, 4.2 Ohm, 120 Ma Rohs Compliant Bourns - 33M0126 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr6603 Series, 1.5 Mh, 20%, Shielded, 4.2 Ohm, 120 Ma Rohs Compliant Bourns
33M0126
Surface Mount Power Inductor, Srr6603 Series, 1.5 Mh, 20%, Shielded, 4.2 Ohm, 120 Ma Rohs Compliant Bourns 33M0126
Surface Mount Power Inductor, SRR6603 Series, 1.5 mH, 20%, Shielded, 4.2 ohm, 120 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR6603 Series, 1.5 mH, 20%, Shielded, 4.2 ohm, 120 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1.5Mh, 0.12A, 20%; Inductance Bourns - 44AC2018 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Mh, 0.12A, 20%; Inductance Bourns
44AC2018
Inductor, Shielded, 1.5Mh, 0.12A, 20%; Inductance Bourns 44AC2018
INDUCTOR, SHIELDED, 1.5MH, 0.12A, 20%; Inductance:1.5mH; RMS Current (Irms):120mA; Inductor Construction:Shielde d; Saturation Current (Isat):35mA; Product Range:SRR6603 Series; DC Resistance Max:4.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5MH, 0.12A, 20%; Inductance:1.5mH; RMS Current (Irms):120mA; Inductor Construction:Shielded; Saturation Current (Isat):35mA; Product Range:SRR6603 Series; DC Resistance Max:4.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273208-SRR6603-152ML SRR6603-152MLDKR-ND 71-SRR6603-152ML 33M0126 44AC2018
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1.5MH 120MA 4.2OHM Inductor and Choke Surface Mount Power Inductor, Srr6603 Series, 1.5 Mh, 20%, Shielded, 4.2 Ohm, 120 Ma Rohs Compliant Bourns Inductor, Shielded, 1.5Mh, 0.12A, 20%; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers