Bourns SRR6603-103ML Power Inductor
10mH Shielded Wirewound Inductor 20mA 32.8Ohm Max Nonstandard
10mH Shielded Wirewound Inductor 20mA 32.8Ohm Max Nonstandard
10mH Shielded Wirewound Inductor 20mA 32.8Ohm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 807497-SRR6603-103ML
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10mH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 17mA
Frequency - Self Resonant: 800kHz
DC Resistance (DCR): 32.8Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.260" L x 0.173" W (6.60mm x 4.40mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Q at Freq: 50 at 100kHz
Current Rating (Amps): 20mA
Inductance Frequency - Test: 100kHz
Part Number Series: SRR6603
FIXED IND 10MH 20MA 32.8 OHM SMD Product overview: SRR6603-103ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 20MA, 32.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 20MA, 32.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6603-103ML can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, SRR6603 Series, 10 H, 20%, Shielded, 32.8 ohm, 20 mA RoHS Compliant: Yes
INDUCTOR, SHIELDED, 10000 UH, 17A, SMD, FULL REEL; Inductance:10mH; RMS Current (Irms):20mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 10MH, 0.02A, 20%; Inductance:10mH; RMS Current (Irms):20mA; Inductor Construction:Shielde
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466177 | SRR6603-103MLCT-ND | 807497-SRR6603-103ML | 71-SRR6603-103ML | 06X7943 | 83R8954 | 33M0125 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Fixed Inductors - SRR6603-103ML | SMD 10MH 20MA 32.8 OHM Inductor and Choke | Surface Mount Power Inductor, Srr6603 Series, 10 H, 20%, Shielded, 32.8 Ohm, 20 Ma Rohs Compliant Bourns | Inductor, Shielded, 10000 Uh, 17A, Smd, Full Reel; Inductance Bourns | Inductor, Shielded, 10Mh, 0.02A, 20%; Inductance Bourns |
| Application | Power Choke | ||||||
| Inductance Range | 10000 microH | 10000 microH | 10000 microH | 10000 microH | 10000 microH | ||
| DCR | 0.0400 ohms | 32.8 ohms | 32.8 ohms | 32.8 ohms | |||
| Rated DC Current | 20 milliamps | 17 milliamps | 20 milliamps | 20 milliamps | 20 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS |